location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE PCIe/2 x Fibre Channel interface cards/adapter Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCIe/2 x Fibre Channel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8003BR show
Show alternative article codes used in the online market place
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name HPE PCIe/2 x Fibre Channel interface cards/adapter Internal :
The long product name of HPE PCIe/2 x Fibre Channel interface cards/adapter Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus Adapter, refurbished
More>>>
Short summary description HPE PCIe/2 x Fibre Channel interface cards/adapter Internal:
This short summary of the HPE PCIe/2 x Fibre Channel interface cards/adapter Internal data-sheet is auto-generated and uses the product title and the first six key specs.

HPE PCIe/2 x Fibre Channel, PCIe, Windows Server 2003, Windows Server 2008, 247.9 mm, 262.9 mm, 193 mm, 2.73 kg

Long summary description HPE PCIe/2 x Fibre Channel interface cards/adapter Internal:
This is an auto-generated long summary of HPE PCIe/2 x Fibre Channel interface cards/adapter Internal based on the first three specs of the first five spec groups.

HPE PCIe/2 x Fibre Channel. Output interface: PCIe. Server operating systems supported: Windows Server 2003, Windows Server 2008. Width: 247.9 mm, Depth: 262.9 mm, Height: 193 mm. Data transfer rate: 4 Gbit/s, Compatible operating systems: VMware, Red Hat Linux, SUSE Linux, Oracle Solaris, Compatibility: EVA4000/4100/4400/4400s, EVA6000/6100, EVA8000/8100; EVA6400/8400; MSA1000, MSA1500; MSA2000fc;...