HPE logo

HPE M6720 disk array Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135440
Info modified on:
19 Sept 2019, 10:08:29
Long product name HPE M6720 disk array Black:

M6720 3.5 inch 4U SAS Drive Enclosure

Short summary description HPE M6720 disk array Black:

HPE M6720, 3.5", Black

Long summary description HPE M6720 disk array Black:

HPE M6720. Storage drive size: 3.5", Number of storage drives supported: 24, Supported storage drive interfaces: SAS. Product colour: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.