location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z440 Tower + NVIDIA Quadro M2000 Intel® Xeon® E5 v4 E5-1650V4 16 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Mini Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z440 Tower + NVIDIA Quadro M2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T4K81ET+T7T60AT/98986719
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z440 Tower + NVIDIA Quadro M2000 Intel® Xeon® E5 v4 E5-1650V4 16 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Mini Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 700 W
  • - Intel® Xeon® E5 v4 E5-1650V4 3.6 GHz
  • - 16 GB DDR4-SDRAM 2400 MHz 2 x 8 GB
  • - 512 GB SSD DVD Super Multi
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name HP Z440 Tower + NVIDIA Quadro M2000 Intel® Xeon® E5 v4 E5-1650V4 16 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Mini Tower Workstation Black :
The long product name of HP Z440 Tower + NVIDIA Quadro M2000 Intel® Xeon® E5 v4 E5-1650V4 16 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Mini Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-1650 v4 (3.6GHz, 15MB), 16GB (2 x 8GB) DDR4 SDRAM, HP Z Turbo Drive 512GB PCIe SSD, SuperMulti DVD±RW, Windows 7 Professional 64 / Windows 10 Pro 64 + NVIDIA Quadro M2000 4GB Graphics Card (T7T60AT)
More>>>
HP Z440 Tower + NVIDIA Quadro M2000 Intel® Xeon® E5 v4 E5-1650V4 16 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Mini Tower Workstation Black:
The official description of HP Z440 Tower + NVIDIA Quadro M2000 Intel® Xeon® E5 v4 E5-1650V4 16 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Mini Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take your business to the next level of performance, expandability, and no compromise reliability in one complete package. Featuring a perfect mix of HP Z DNA in a performance workstation package with up to 8 discrete processor cores, up to 128 GB of RAM, and multiple storage and PCIe configuration options.

Features

Get the job done fast
- Cross items off your to-do list fast. Achieve massive computational performance with a single processor personal workstation delivering support for up to 8 cores of processing power. Add in powerful graphics and performance features like optional Thunderbolt™ 23, HP Z Turbo Drive4, and HP Remote Graphics Software, and you get a world-class workstation experience that never slows you down.

Customize it to grow with you
- When your job requires more, the HP Z440 Workstation, with its sleek 4U form factor, tool-less design, and built in handles make it simple to expand. Easily configure memory, storage, graphics, and more to suit your needs.

Position for the future
- Protect your investment and make downtime a thing of the past. Get no-compromise reliability and a standard 3/3/3 limited warranty from the HP Z440 Workstation.

Short summary description HP Z440 Tower + NVIDIA Quadro M2000 Intel® Xeon® E5 v4 E5-1650V4 16 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Mini Tower Workstation Black:
This short summary of the HP Z440 Tower + NVIDIA Quadro M2000 Intel® Xeon® E5 v4 E5-1650V4 16 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Mini Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z440 Tower + NVIDIA Quadro M2000, 3.6 GHz, Intel® Xeon® E5 v4, 16 GB, 512 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z440 Tower + NVIDIA Quadro M2000 Intel® Xeon® E5 v4 E5-1650V4 16 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Mini Tower Workstation Black:
This is an auto-generated long summary of HP Z440 Tower + NVIDIA Quadro M2000 Intel® Xeon® E5 v4 E5-1650V4 16 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Mini Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z440 Tower + NVIDIA Quadro M2000. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1650V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 700 W. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 v4
Processor model *
E5-1650V4
Processor cores
6
Processor threads
12
Processor boost frequency
4 GHz
Processor frequency *
3.6 GHz
Processor socket
LGA 2011-v3
Processor cache
15 MB
Processor cache type
Smart Cache
Bus type
QPI
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E5-1600 v4
Processor codename
Broadwell
Thermal Design Power (TDP)
140 W
Tcase
69 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
40
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
1.54 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600, 1866, 2133, 2400 MHz
Memory bandwidth supported by processor (max)
76.8 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
16 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
8x DIMM
Memory clock speed
2400 MHz
Memory channels
Quad-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
DVD Super Multi
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x1 (Gen 2.x) slots
1
PCI Express x4 (Gen 2.x) slots
1
PCI Express x8 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
2
PCI slots
1
Design
Chassis type *
Mini Tower
Number of 3.5" bays
2
Number of 5.25" bays
2
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® C612
Audio chip
Realtek HD ALC221
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Processor package size
45 x 52.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR2P7
Scalability
1S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
92994
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
700 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
169 mm
Depth *
445 mm
Height *
432 mm
Weight *
11 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
BD interface type
SATA