location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AMD FirePro W5100 4GB Graphics Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMD FirePro W5100 4GB Graphics Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J3G92AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296375326 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2017
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP AMD FirePro W5100 4GB Graphics Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD 4 GB GDDR5
  • - 4096 x 2160 pixels PCI Express x16 3.0
  • - DisplayPorts quantity: 4
  • - DirectX version: 11.2 OpenGL version: 4.4
  • - 75 W
Warranty: The AMD FirePro W5100 has a one-year limited or the remainder of the of the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Parts and labor are available on-site within the next business day. Telephone support is available for parts diagnosis and installation. Certain restrictions and exclusions apply.
Long product name HP AMD FirePro W5100 4GB Graphics Card :
The long product name of HP AMD FirePro W5100 4GB Graphics Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD FirePro W5100 4GB
More>>>
HP AMD FirePro W5100 4GB Graphics Card:
The official description of HP AMD FirePro W5100 4GB Graphics Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power through your CAD and Media & Entertainment applications with the latest professional GPU solution found in the AMD FirePro 5100 graphics card loaded with 4 GB GDDR5 memory.

Short summary description HP AMD FirePro W5100 4GB Graphics Card:
This short summary of the HP AMD FirePro W5100 4GB Graphics Card data-sheet is auto-generated and uses the product title and the first six key specs.

HP AMD FirePro W5100 4GB Graphics Card, 4 GB, GDDR5, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description HP AMD FirePro W5100 4GB Graphics Card:
This is an auto-generated long summary of HP AMD FirePro W5100 4GB Graphics Card based on the first three specs of the first five spec groups.

HP AMD FirePro W5100 4GB Graphics Card. Graphics processor family: AMD, Processor frequency: 930 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.2, OpenGL version: 4.4. Interface type: PCI Express x16 3.0. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
AMD
Processor frequency *
930 MHz
Maximum resolution *
4096 x 2160 pixels
Memory
Discrete graphics card memory *
4 GB
Graphics card memory type *
GDDR5
Ports & interfaces
Interface type *
PCI Express x16 3.0
DisplayPorts quantity *
4
Performance
PhysX
No
TV tuner integrated *
No
Performance
DirectX version *
11.2
Shader model version *
5.0
OpenGL version *
4.4
OpenCL version
1.1
Full HD
Yes
Design
Cooling type *
Active
Product colour
Black
Power
Power consumption (typical) *
75 W
Other features
Graphics card interface
Jeden slot, plná výška, plná dĺžka
Compatible products
HP Z Workstations: Z230 CMT, Z440, Z640, Z840
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:19:30
Uk has collected 1 expert review for HP AMD FirePro W5100 4GB Graphics Card but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Polska 1 distributor(s)