HP logo

HP 4GB (1x4GB) DDR4-2133 MHz ECC Registered RAM

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101308
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2018
Warranty:
One-year limitedor the remainder of theof the HP product in which they are installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP 4GB (1x4GB) DDR4-2133 MHz ECC Registered RAM:

4GB (1x4GB) DDR4-2133 MHz ECC Registered RAM

HP 4GB (1x4GB) DDR4-2133 MHz ECC Registered RAM:

Boost the capabilities of your HP Workstation with registered DDR4 memory from HP. Get high reliability and cost savings on high-capacity modules vs. unregistered memory.

Short summary description HP 4GB (1x4GB) DDR4-2133 MHz ECC Registered RAM:

HP 4GB (1x4GB) DDR4-2133 MHz ECC Registered RAM, 4 GB, 1 x 4 GB, DDR4, 2133 MHz, 288-pin DIMM

Long summary description HP 4GB (1x4GB) DDR4-2133 MHz ECC Registered RAM:

HP 4GB (1x4GB) DDR4-2133 MHz ECC Registered RAM. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM, ECC

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.