location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2710p Intel® Core™2 Duo U7600 30.7 cm (12.1") 2 GB DDR2-SDRAM 100 GB Intel® GMA X3100 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2710p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RU540ET#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 2710p Intel® Core™2 Duo U7600 30.7 cm (12.1") 2 GB DDR2-SDRAM 100 GB Intel® GMA X3100 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo U7600 1.2 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM
  • - 100 GB
  • - Intel® GMA X3100
  • - Bluetooth 2.0+EDR
  • - Windows Vista Business
More>>>
Short summary description HP 2710p Intel® Core™2 Duo U7600 30.7 cm (12.1") 2 GB DDR2-SDRAM 100 GB Intel® GMA X3100 Windows Vista Business:
This short summary of the HP 2710p Intel® Core™2 Duo U7600 30.7 cm (12.1") 2 GB DDR2-SDRAM 100 GB Intel® GMA X3100 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2710p, Intel® Core™2 Duo, 1.2 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 100 GB

Long summary description HP 2710p Intel® Core™2 Duo U7600 30.7 cm (12.1") 2 GB DDR2-SDRAM 100 GB Intel® GMA X3100 Windows Vista Business:
This is an auto-generated long summary of HP 2710p Intel® Core™2 Duo U7600 30.7 cm (12.1") 2 GB DDR2-SDRAM 100 GB Intel® GMA X3100 Windows Vista Business based on the first three specs of the first five spec groups.

HP 2710p. Processor family: Intel® Core™2 Duo, Processor model: U7600, Processor frequency: 1.2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 1.6 kg

Design
Country of origin
China
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Cache external
2048 KB
Processor family *
Intel® Core™2 Duo
Processor model *
U7600
Processor cores
2
Processor threads
2
Processor frequency *
1.2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
533 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo U7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
L2
Thermal Design Power (TDP)
10 W
Tcase
100 °C
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Memory upgrade
4 GB
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
100 GB
HDD speed
4200 RPM
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Maximum graphics card memory
0.384 GB
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLA2U
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36932
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
290 mm
Depth
212 mm
Height
28 mm
Weight *
1.6 kg
Other features
Wireless technology
IEEE 802.11a/b/g
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 05:19:20
Uk has collected 27 expert reviews for HP 2710p Intel® Core™2 Duo U7600 30.7 cm (12.1") 2 GB DDR2-SDRAM 100 GB Intel® GMA X3100 Windows Vista Business and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2013-12-22 05:19:13
The HP Compaq 2710p (£1938 inc. VAT) is an ultraportable Tablet PC that impressed us last time we tested it. Despite not being the most powerful of machines, its strong battery life, eye-catching design and great usability continue to impress.A strikin...
Good Stylish and well built, Great usability, 3 year warranty, Good battery life...
Bad No optical drive, Low performance...
Bottom line The HP Compaq 2710p (£1938 inc. VAT) is an ultraportable Tablet PC that impressed us last time we tested it. Despite not being the most powerful of machines, its strong battery life, eye-catching design and great usability continue to impress.A strikin...
80%
theregister.co.uk
Updated:
2013-12-22 05:19:13
Unfortunately, with many tablet PCs the inclusion of a screen that can be operated with a stylus but not a finger hasn’t done anything for usability, and the bid to keep the machines light enough to balance on a scrawny arm often leads to a big comp...
Bottom line It’s not cheap, but when it comes to usability the Compaq 2710p is first class, with loads of thoughtful touches making it a pleasure to use. The compact display offers a great compromise between colour reproduction and a reflection-free finish, and...
75%
pcauthority.com.au
Updated:
2013-12-22 05:19:13
It was only a few months ago that HP Vice President for commercial products, Alberto Bozzo, remarked to PC Authority that the tablet PC was ‘dead’ as far as consumer use went. As hard as Microsoft tried, the mass market never took to the...
67%
expertreviews.co.uk
Updated:
2013-12-22 05:19:13
The 2710p is the best-looking laptop in this months Labs, and even gives the flashy MacBook Air a run for its money. However, it also shares some of the Airs limitations, with no DVD drive or PC Card slot and just an 80GB hard disk. Considering th...
60%
pocket-lint.com
Updated:
2013-12-22 05:19:15
The HP Compaq 2710p is a highly capable and usable tablet. We were impressed with it both as a notebook and in slate mode. True, it isnt the most powerful machine on the market but if youre looking for something to use for note taking, checking email...
Good great design. Lightweight with good battery life...
Bad Not that powerful...
Bottom line An impressive design with plenty of new features makes this a great example of a Tablet PC...
90%
alphr.com
Updated:
2013-12-22 05:19:16
A versatile and compact tablet PC with stunning battery life, but we do have a few usability complaints. It was only a few months ago that an HP product manager remarked to PC Pro that the tablet PC was "dead" as far as consumer use went (web ID: 1126...
67%
goodgearguide.com.au
Updated:
2013-12-22 05:19:16
Unlike HPs Ultra Power Pack , the new HP Compaq 2710p is not a touch screen notebook, its a convertible tablet/notebook. Although its a little bit functionally confused, this A4-sized HP Compaq 2710p is a nice looking, lightweight choice, which drop...
Good Responsive electronic pen, keyboard light, A4 size, cool operating temperature...
Bad Few shortcuts available in tablet mode, poor performance The Final Word This unit is clearly not built for performance, but manages to do the basics with some serious style. Its cool operating temperature makes it comfortable to use over extended perio...
Bottom line This unit is clearly not built for performance, but manages to do the basics with some serious style. Its cool operating temperature makes it comfortable to use over extended periods and we liked the responsive tablet controls.
70%
Zdnet.com.au
Updated:
2013-12-22 05:19:16
Hewlett-Packard has struggled for years to find a way to define its duelling Compaq and HP brand names. The company tags its HP Pavilion systems as multimedia-friendly consumer devices, while the Compaq name is used for the companys line of business-o...
Good Slick, brushedaluminium design, Sturdy but lightweight construction...
Bad No touchpad, No optical drive...
Bottom line HPs attractive Compaq 2710p convertible tablet suffers from one fatal flaw, choosing a ThinkPad-style pointing stick over a touchpad, effectively ruling it out for a large number of potential users.
66%
stuff.tv
Updated:
2014-03-31 01:37:32
Tablet PCs sound great. What right-thinking person could resist a £1,000+ wireless Etch-A-Sketch that runs and plays solitaire? Yet six years after Bill Gates predicted that tablets would rule the world, they account for a measly one in 50 of all note...
Good Carry-anywhere size. Build justifies price. Vivid screen...
Bad You can buy more for less. Less than snappy running Vista...
Bottom line The Audi A3 of tablet PCs: built to last and nicely designed, but pricey and inclined to wear Boss suits...
80%
brighthub.com
Updated:
2013-12-22 05:19:12
With its lightweight and compact design, the HP Compaq 2710p Tablet PC is an excellent choice from a trustworthy company. The HP Compaq 2710p Tablet PCWhat is the HP Compaq 2710p Tablet PC?Quoted from my recent Bright Hub article The Cost of a Tablet...
100%
Digitaltrends.com
Updated:
2013-12-22 05:19:13
Video Review: Touch screen tablet PC with built-in camera, enhanced keyboard and a sleek silver finish. You can even get an option solid state drive (SSD).
0%
siliconrepublic.com
Updated:
2013-12-22 05:19:13
It occurred to me when the PC industry came out with a new type of computer that it was no small irony it had been called the ‘tablet’. My first thought when I got to hold one about six years ago was it probably weighed no less than the granit...
0%
pcquest.ciol.com
Updated:
2013-12-22 05:19:14
This tablet notebook from HP is meant for high-end executives who want a notebook that has both features and style. Its solidly built, neatly designed and has all the top end features that one can associate with a business notebook. This 12.1 inch ta...
0%
stuff.tv
Updated:
2013-12-22 05:19:14
Tablet PCs sound great. What right-thinking person could resist a £1,000+ wireless Etch-A-Sketch that runs and plays solitaire? Yet six years after Bill Gates predicted that tablets would rule the world, they account for a measly one in 50 of all note...
Good Carry-anywhere size. Build justifies price. Vivid screen...
Bad You can buy more for less. Less than snappy running Vista...
Bottom line The Audi A3 of tablet PCs: built to last and nicely designed, but pricey and inclined to wear Boss suits...
80%
v3.co.uk
Updated:
2013-12-22 05:19:14
The HP Compaq 2710p (reviewed from a consumer perspective in our recent group test) is a hard device to categorise, being something of a compromise between a conventional notebook and a tablet PC. Moreover, with a foot in both camps, it’s inevitably...
Good Lightweight; long battery life; tablet interface; low voltage Core 2 Duo processor; Centrino Pro Wifi...
Bad No optical drive; 1GB Ram...
Bottom line A compromise between a tablet and a notebook, but not a winner for small business buyers...
60%
connectreviews.com
Updated:
2013-12-22 05:19:15
HP was one of the first computer manufacturers to step into the tablet PC market in 2003 with the Compaq TC1000 hybrid model. Fast forward seven years and we’re now leap years ahead of what was offered back then with the new HP Compaq 2710p. At only...
80%
Laptopmag.com
Updated:
2013-12-22 05:19:19
HPs sleek convertible performs well but doesnt have the best ergonomics.
Good Excellent Tablet performance, Spacious and responsive keyboard, Good LCD viewing outdoors and on angle, Long battery life...
Bad No touchpad or Tablet launch button, Awkward lid latches, Mediocre microphone...
Bottom line Lenovo set the bar for ultra-light convertibles with its ThinkPad X60 earlier this year. HP reaches high with the light, solid, and versatile Compaq 2710p. Unlike many in its sub-five-pound class, it has power, a full digitizer, and excellent screen pe...
70%