location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Executive Leather Case 43.9 cm (17.3") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Executive Leather Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RR316AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780938786 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 258651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2012
Product end of life date
Warranty: 1 Year Limited(Return to HP/Dealer - Parts Only)
Long product name HP Executive Leather Case 43.9 cm (17.3") Briefcase Black :
The long product name of HP Executive Leather Case 43.9 cm (17.3") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Executive Leather Case
More>>>
HP Executive Leather Case 43.9 cm (17.3") Briefcase Black:
The official description of HP Executive Leather Case 43.9 cm (17.3") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Work and travel in style with a professional exterior that perfectly compliments its functional interior. Store your notebook, mobile phone, media devices and other accessories knowing that everything remains easily accessible and safe from damage.
- Easily access your notebook and files with the top-loading design
- Clip a cell phone or pen to the outside for fast access via simulated belt loops on each side
- Help protect your notebook from damage

Short summary description HP Executive Leather Case 43.9 cm (17.3") Briefcase Black:
This short summary of the HP Executive Leather Case 43.9 cm (17.3") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Executive Leather Case, Briefcase, 43.9 cm (17.3"), Shoulder strap, 2.7 kg

Long summary description HP Executive Leather Case 43.9 cm (17.3") Briefcase Black:
This is an auto-generated long summary of HP Executive Leather Case 43.9 cm (17.3") Briefcase Black based on the first three specs of the first five spec groups.

HP Executive Leather Case. Case type: Briefcase, Maximum screen size: 43.9 cm (17.3"), Shoulder strap. Weight: 2.7 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
43.9 cm (17.3")
Case type *
Briefcase
Material *
Leather
Product main colour *
Black
Shoulder strap
Yes
Features
Country of origin
China
Weight & dimensions
Width
451 mm
Depth
152.4 mm
Height
381 mm
Weight
2.7 kg
Country Distributor
United Kingdom 1 distributor(s)