location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB 2.0 Docking Station Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Docking Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FQ834AA - NEW OPEN BOX
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 317530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:42:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP USB 2.0 Docking Station Wired Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 2.0
  • - Ethernet LAN
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP USB 2.0 Docking Station Wired Black :
The long product name of HP USB 2.0 Docking Station Wired Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Docking Station
More>>>
HP USB 2.0 Docking Station Wired Black:
The official description of HP USB 2.0 Docking Station Wired Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP USB 2.0 Docking Station uses universal USB technology to pass through critical signals such as audio, LAN, peripheral connectivity – and video images thanks to the elegant simplicity of DisplayLink's USB graphics connection hardware and software. As a result, the dock is perfect for notebooks that don't have an integrated docking connector; workers can just plug the dock into their computer's USB port and a power outlet and get to work, rather than worrying about finding a "matching" dock solution.

Short summary description HP USB 2.0 Docking Station Wired Black:
This short summary of the HP USB 2.0 Docking Station Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB 2.0 Docking Station, Wired, USB 2.0, Black, 220 mm, 81 mm, 28 mm

Long summary description HP USB 2.0 Docking Station Wired Black:
This is an auto-generated long summary of HP USB 2.0 Docking Station Wired Black based on the first three specs of the first five spec groups.

HP USB 2.0 Docking Station. Connectivity technology: Wired, Host interface: USB 2.0. Product colour: Black. Width: 220 mm, Depth: 81 mm, Height: 28 mm

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 2.0
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Product colour *
Black
Weight & dimensions
Width
220 mm
Depth
81 mm
Height
28 mm
Weight
321 g
Other features
DVI port
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 07:38:46
Uk has collected 3 expert reviews for HP USB 2.0 Docking Station Wired Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
chipchick.com
Updated:
2015-03-04 07:38:45
The HP USB Docking Station with DisplayLink opens up your laptop to a world of ports using just a USB cable. It includes video ports, DVI and VGA, an Ethernet jack, a microphone jack, a headphone jack, 4 USB ports and even a security cable slot. B...
Good Pretty easy to set up, Great video quality over USB, Affordable...
Bad Requires AC Adapter, No Mac Drivers included on device, PrevNext...
Bottom line All in All this device was rather impressive. It's great that it's not bound to just HP computers, and even greater that it works for Windows and Mac. The device requires it's own power, which is a good thing and a bad thing. It's good because it will...
0%
geardiary.com
Updated:
2015-03-04 07:38:45
One of the things I’ve usually taken for granted is how much of a difference a quality docking station makes in my daily computer use. Sure, I have a laptop and (now) a netbook for my “regular” job. Working with a netbook provides additional mobi...
Good An affordable,  portable and easy to set-up docking solution.   Includes all the necessary ports (RJ-45 Network jack, four USB 2.0,  Audio-In/Out,  DVI-D monitor connector, VGA monitor connector, and even a security cable slot!).  Easily passes audio/vide...
Bad I haven't found anything truly lacking.  It is only PC/Windows compatible, though...
0%
ocia.net
Updated:
2015-03-04 07:38:45
Docking stations for laptops have been around almost since the existence of laptops themselves. If youre not familiar with how a docking station works, these devices provide a quick, easy method of connecting external peripherals to a portable compute...
Bottom line I have to say that overall Im pretty impressed with the HP USB 2.0 Docking Station. After years of dealing with corporate laptops and their proprietary docking station designs, and paying their high prices even for something like a simple port replica...
0%