location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P3005x Printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet P3005x Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7816A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 290826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:01:07
The date of the most recent change of this product data-sheet in Icecat.
certification (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet P3005x Printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 1100 sheets Total output capacity: 250 sheets
  • - Internal memory: 80 MB Built-in processor 400 MHz
Warranty: One-yearreturn to HP authorised service centre
Long product name HP LaserJet P3005x Printer 1200 x 1200 DPI A4 :
The long product name of HP LaserJet P3005x Printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enable productivity with fast, flexible monochrome HP LaserJet printing. Accomplish more with speeds of up to 33 ppm. Enjoy easy connectivity, integrated full-featured networking, paper handling options and best print quality with true 1200 dpi.
More>>>
HP LaserJet P3005x Printer 1200 x 1200 DPI A4:
The official description of HP LaserJet P3005x Printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Count on solid performance with the reliable HP LaserJet P3005 Printer series that’s built for productivity. Get more done with a fast first page out in 9.5 seconds even from Powersave mode, and speeds of up to 33 ppm. HP print cartridge technology [p1] works with the printing system to deliver professional quality business documents with true 1200 dpi at full engine speed. Easy connectivity and integrated full-featured networking [p2] mean you can share the printer without interruption.

ABU - United Kingdom - UK English localization

Short summary description HP LaserJet P3005x Printer 1200 x 1200 DPI A4:
This short summary of the HP LaserJet P3005x Printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet P3005x Printer, 1200 x 1200 DPI, A4, 33 ppm, Network ready

Long summary description HP LaserJet P3005x Printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet P3005x Printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet P3005x Printer. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Network ready

Printing
Colour *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
9.5 s
Economical printing
Yes
Features
Maximum duty cycle *
100000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
1100 sheets
Total output capacity *
250 sheets
Maximum input capacity
1100 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
207.4 x 347.1 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Legal, Letter
Duplex media weight
60 - 120 g/m²
Media types supported
Paper (bond, colour, letterhead, plain, preprinted, prepunched, recycled, rough), envelopes, labels, cardstock, transparencies, user-defined
Media size (tray 1)
76 x 127 - 216 x 356 mm
Media weight (tray 1)
60 - 200 g/m²
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, AppleTalk, DLC/LLC, IP Direct Mode, LPD2, FTP Printing (may require software from the NOS or third-party vendor), IPP2, Netware NDS, Bindery, NDPS, iPrint, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP, HTTP, Auto-IP, Apple Bonjour Compatible (Mac OS X 10.2.4 and higher)
Performance
Internal memory *
80 MB
Maximum internal memory
320 MB
Built-in processor
Yes
Processor model
Motorola ColdFire V5
Processor frequency
400 MHz
Power
Power consumption (PowerSave)
9 W
Power consumption (off)
0.2 W
System requirements
Minimum system requirements for Macintosh
Mac OS X v10.2.8, 10.3.9, 10.4.3; 200 MB available hard disk space; USB (compatible with USB 2.0 specifications) port or IEEE 1284-B compliant parallel port; CD-ROM drive
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
425 x 780 x 474 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2283 mm
Weight
21.3 kg
Dimensions (WxDxH)
425 x 410 x 474 mm
Packaging data
Package weight
26.4 kg
Packaging content
Bundled software
Print drivers and installation software on CD-ROM; Microsoft Windows Installer; Macintosh Installer; HP PCL 5e, HP PCL 6 print drivers for Windows 2000, XP Home, XP Professional; HP postscript level 3 emulation for Windows 2000, XP Home, XP Professional
Logistics data
Pallet gross weight
340.1 kg
Layers per pallet
8 pc(s)
Products per pallet
12 pc(s)
Other features
Print quality (black, draft quality)
600 DPI
Standard input capacity for transparencies
75
Print quality (black, normal quality)
600 DPI
Recommended operating temperature range (T-T)
15 - 32.5 °C
Mac compatibility
Yes
I/O ports
1 x USB 2.0 1 x EIO
Custom media sizes
76 x 127 - 216 x 356 mm
Standard media sizes
A4, A5, B5 (JIS), letter, legal, executive
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Other features
Typefaces
103
Media weights by paper path
60 - 200 g/m²; 60 - 120 g/m²
Standard output capacity for envelopes
10 sheets
Minimum system requirements
Microsoft Windows 2000, XP Home, XP Professional: 1 GHz processor, 512 MB RAM (Windows VistaTM, check user guide for minimum hard drive space); 333 MHz processor, 64 MB RAM; Server 2003: 550 MHz processor, 128 MB RAM; 200 MB of available hard disk space (all systems)
Envelope feeder
No
Printer management
HP Web Jetadmin, HP LaserJet Utility, HP Embedded Web Server, Easy Printer Care
Acoustic power emissions
6.5 B(A)
Acoustic pressure emissions
51 dB
Power requirements
100 - 127V / 220 - 240V, 50/60 Hz (+/- 2 Hz)
Duplex print options
Automatic (standard)
Print speed (black, best quality, A4)
33 ppm
Electromagnetic compatibility
CISPR 22: 1993+A1+A2/EN 55022: 1994+A1+A2 Class B, EN 61000-3-2: 2000, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (US), ICES-003, Issue 4 (Canada), GB9254-1998, GB17625.1-2003, EMC Directive 89/336/EEC with CE Marking (EU)
Standard input trays
3
Networking features
Ethernet, Fast Ethernet
Print quality (black, best quality)
1200 x 1200 DPI
Wireless option type
Optional, enable via I/O ports with purchase of wireless adapter
Standard output capacity for transparencies
75 sheets
Safety
IEC 60950 (International), EN 60950 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A11+A2 Class 1, 21 CFR Ch. 1/SubCh. J (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 73/23/EEC with CE Marking (Europe)
Downloadable software
Windows Installer, HP PCL 5e driver, HP PCL 6 driver, HP postscript level 3 emulation driver, HP Web Jetadmin, Macintosh installer, Macintosh postscript driver, PostScript Printer Description (PPD) files, IBM drivers, OS/2 PCL 5 or PCL 6 printer driver, OS/2 PS printer driver, UNIX model scripts, Linux drivers, HP OpenVMS drivers
Compatible operating systems
OS/2, UNIX, Linux, HP OpenVMS Windows 98 SE, 2000, Me, XP Home, XP Professional, Server 2003; Mac OS v10.2.8, 10.3.9, 10.4.3
Product dimensions when open (LxWxD)
42.4 cm (16.7")
Size (imperial)
42.4 cm (16.7")
Driver updates
Most recent printer drivers and software for all supported operating systems available at http://www.hp.com/support/LJP3005
Duplex supported media size
A4, letter, legal, executive (JIS)
Media handling
Sheetfed
Memory technology
Memory Enhancement technology (MEt)
Control panel
Graphical display with up to 2 lines of text; Help button to provide information about the message on the display; Back button to back up in menus or exit menus; Pause/Resume button to pause and resume printing; Up Arrow button to navigate to previous item in list or increase value of numerical items; Down Arrow button to navigate to next item in list or decrease value of numerical items; Select button to open and navigate menus, clear error conditions, save selected items, and perform action highlighted; Cancel Job button to cancel print jobs; Ready, Data, and Attention lights to provide status
Maximum paper trays
3
Media size (tray 2)
A4, A5, B5 (JIS), letter, legal, executive
Media type and capacity (tray 2)
500
Media weight (tray 2)
60 - 120 g/m²
Media weight (tray 3)
60 - 120 g/m²
Paper handling standard/input
100-sheet multi-purpose tray, 500-sheet input tray, 500-sheet input tray, automatic duplex printing
Paper handling standard/output
250-sheet output bin, 100-sheet rear output bin
Power consumption (active)
600 W
Security management description
Advanced security: SNMPv3, SSL/TLS (HTTPS), 802.1X Authentication (EAP-PEAP, EAP-TLS), IPsec (requires Jetdirect 635n)
Package dimensions (W x D x H)
600.2 x 496.1 x 711.2 mm (23.6 x 19.5 x 28")
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 2301.2 mm (47.3 x 39.4 x 90.6")
Pallet weight (imperial)
339.4 kg (748.2 lbs)
Weight (imperial)
Without toner cartridge 47 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
51 dB(A)
Duplex binding
No
First page out (black&white, A4, ready)
9.5 s
First page out (black&white, letter, ready)
9.5 s
First page out (black&white, letter, sleep)
9.5 s
Media sizes supported (imperial)
Letter, legal, executive, 8.5 x 13 in, envelopes
Operating altitude (imperial)
10000 ft
Package weight (imperial)
26.4 kg (58.1 lbs)
Print speed (black, best quality, letter)
Up to 35 ppm
Standard input capacity for envelopes
10 sheets
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (ready)
Inaudible
Maximum input capacity (tray 1)
100 sheets
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Typical electricity consumption (TEC) number
2.642 kWh/Week
Recommended media weight (duplex, imperial)
16 to 32 lb
UNSPSC-code
43212105
Package dimensions (WxDxH)
600 x 500 x 720 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:29:19
Uk has collected 12 expert reviews for HP LaserJet P3005x Printer 1200 x 1200 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcauthority.com.au
Updated:
2015-06-25 06:29:19
Go into most medium-to-large offices in this country and the likelihood is that you'll be able to spy an HP printer somewhere in the room. The company's printers, specifically its lasers, are universally popular. And from the?performance of the LaserJe...
Bottom line Yet another solid HP laser, but it’s beaten by ?rivals in virtually every key area...
50%
alphr.com
Updated:
2015-06-25 06:29:19
Go into most medium-to-large offices in this country and the likelihood is that you'll be able to spy an HP printer somewhere in the room. The company's printers, specifically its lasers, are universally popular. And from the performance of the LaserJe...
Bottom line Cheap to run and yet another solid HP laser, but it's beaten by rivals in virtually every key area...
50%
goodgearguide.com.au
Updated:
2015-06-25 06:29:19
Sitting at the top of HP’s P3005 series of mono laser printers, the LaserJet P3005x is double the price of its base model counterpart. It adds a bevy of features, including more memory, an Ethernet connection and a third paper cassette. Residing at the...
Good Embedded Web server, fast print times, fantastic print quality, increased paper input capacity, automatic duplexing is standard...
Bad Expensive, no way to secure optional cassette tray...
Bottom line The LaserJet P3005x offers a huge amount of features, so it can deal with a wide range of situations where delivering good quality mono printing is important. Although the P4015n out-specs the P3005x in quality and performance at the same price, the P...
75%
v3.co.uk
Updated:
2015-06-25 06:29:19
Boring it may be, but this business laser is worth a second look...
60%
trustedreviews.com
Updated:
2015-06-25 06:29:19
The mono office laser printer is still one of HP's core products and the LaserJet P3005x is a fast and versatile member of its latest generation. It comes as standard with duplex capability and two paper trays, each of which can take a full, 500-sheet rea...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)