location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 51X High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
51X High Yield Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7551X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780389069 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jul 2024 08:10:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 51X High Yield Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 51X High Yield Toner Cartridges deliver legendary HP print quality.
  • - Depend on Original HP 51X High Yield Toner Cartridges designed specifically for your HP printer.
  • - HP 51 toner cartridges work with: HP LaserJet M3027, M3035, P3005
  • - 1 Black (~13,000 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Get professional results every time - HP LaserJet Q7551A Black Print Cartridges provide consistently high quality prints, even on complex graphics.
  • - Designed for day-to-day printing of a variety of monochrome documents that often represent the company image to customers
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 51X High Yield Black Original LaserJet Toner Cartridge :
The long product name of HP 51X High Yield Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

51X High Yield Black Original LaserJet Toner Cartridge
More>>>
HP 51X High Yield Black Original LaserJet Toner Cartridge:
The official description of HP 51X High Yield Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for day-to-day printing of a variety of monochrome documents that often represent the company image to customers
Stay productive – Original HP LaserJet toner cartridges deliver consistent performance and professional results.

Short summary description HP 51X High Yield Black Original LaserJet Toner Cartridge:
This short summary of the HP 51X High Yield Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 51X High Yield Black Original LaserJet Toner Cartridge, 13000 pages, Black, 1 pc(s)

Long summary description HP 51X High Yield Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 51X High Yield Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 51X High Yield Black Original LaserJet Toner Cartridge. Black toner page yield: 13000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP 51 toner cartridges work with: HP LaserJet M3027, M3035, P3005
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
13000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
Q7551X
Quantity per box
1 pc(s)
Recycled material percentage
23%
Country of origin
Japan
HP segment
Home
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
388 mm
Depth
165 mm
Height
327 mm
Weight
1.6 kg
Package width
388 mm
Weight & dimensions
Package depth
165 mm
Package height
327 mm
Package weight
2.3 kg
Package type
Box
Technical details
Maximum number of stacking cartons
12 pc(s)
Master (outer) cases per pallet layer (EU)
14 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
122 g
Pallet weight (EU)
122 g
Layers per pallet
3 pc(s)
Master (outer) cases per pallet layer
14 pc(s)
Master (outer) cases per pallet
42 pc(s)
Products per pallet
42 pc(s)
Products per pallet (EU)
42 pc(s)
Other features
Pallet dimensions (W x D x H)
1170 x 800 x 1134 mm
Print technology
Laser printing
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1170 x 800 x 1134 mm
Brand Image Product code Product Stock Price from
Pelikan

Pelikan 1 Cartridge
(show image)
627803 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 2 distributor(s)
México 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Disclaimer HP 51X High Yield Black Original LaserJet Toner Cartridge:
Disclaimer

[3] Declared yield value in accordance with ISO/IEC 19752.