location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q5492A photo paper Matte

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q5492A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5492A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160015262 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:19
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Oct 2010
Product end of life date
data sheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Q5492A photo paper Matte
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 196 g/m²
  • - Finish type: Matte
  • - 50 sheets
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP Q5492A photo paper Matte :
The long product name of HP Q5492A photo paper Matte. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Matte Photo Paper 180 gsm-50 sheet/A3+/330 x 483 mm (13 x 19 in)
More>>>
HP Q5492A photo paper Matte:
The official description of HP Q5492A photo paper Matte as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Matte Photo Paper is a matte photo media that delivers great-looking photos, consistent quality and the colour stability professionals demand.

HP Matte Photo Paper is a matte photo media with a consistent photo-realistic image quality that delivers accurate colour proofs and photos. The matte finish makes reduces glare from indoor lighting.



HP Matte Photo Paper is a thick matte media with a professional look and feel. This media also gives consumers the media flexibility to print up to A3+ full-bleed images with one media size.



HP Matte Photo Paper delivers great image quality and minimizes colour shift with colour stability in less than one hour. Instant drying makes it easy to handle right off the printer.

Short summary description HP Q5492A photo paper Matte:
This short summary of the HP Q5492A photo paper Matte data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q5492A, Matte, 196 g/m², 50 sheets, 15 - 35 °C, -40 - 75 °C, 20 - 80%

Long summary description HP Q5492A photo paper Matte:
This is an auto-generated long summary of HP Q5492A photo paper Matte based on the first three specs of the first five spec groups.

HP Q5492A. Finish type: Matte, Media weight: 196 g/m², Sheets per pack: 50 sheets. Width: 330 mm, Height: 483 mm, Weight: 1.97 kg. Package dimensions (WxDxH): 502 x 343 x 19 mm, Package weight: 1.97 kg. Pallet gross weight: 481 kg, Products per pallet: 210 pc(s). Dimensions (WxDxH): 502 x 343 x 19 mm, Media sheets per package: 50 sheets, Quantity per box: 1 pc(s)

Features
Finish type *
Matte
Media weight *
196 g/m²
Sheets per pack
50 sheets
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
-40 - 75 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
330 mm
Height
483 mm
Weight
1.97 kg
Packaging data
Package dimensions (WxDxH)
502 x 343 x 19 mm
Package dimensions (W x D x H)
469.9 x 19.1 x 719.1 mm (18.5 x 0.75 x 28.3")
Packaging data
Package weight
1.97 kg
Logistics data
Pallet gross weight
481 kg
Products per pallet
210 pc(s)
Pallet dimensions (W x D x H) (imperial)
1022.4 x 1071.6 x 993.9 mm (40.2 x 42.2 x 39.1")
Other features
Dimensions (WxDxH)
502 x 343 x 19 mm
Case or master carton dimensions (W x D x H)
20.13 x 14.06 x 4.88 mm
Case or master carton quantity
5 pc(s)
Case or master carton weight
10.77 kg
Larger master carton dimensions (WxDxH)
511 x 357 x 124
Media sheets per package
50 sheets
Quantity per box
1 pc(s)
Size (imperial)
34.3 cm (13.5")