"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33"
"","","95213","","HP","Q5492A","95213","0829160015262|829160015262","Photo Paper","847","","","Q5492A","20220711134119","ICECAT","1","157638","https://images.icecat.biz/img/gallery/95213_4559960683.jpg","2400x3000","https://images.icecat.biz/img/gallery_lows/95213_4559960683.jpg","https://images.icecat.biz/img/gallery_mediums/95213_4559960683.jpg","https://images.icecat.biz/img/gallery_thumbs/95213_4559960683.jpg","","","HP Q5492A photo paper Matte","HP Matte Photo Paper 180 gsm-50 sheet/A3+/330 x 483 mm (13 x 19 in)","HP Q5492A, Matte, 196 g/m², 50 sheets, 15 - 35 °C, -40 - 75 °C, 20 - 80%","HP Q5492A. Finish type: Matte, Media weight: 196 g/m², Sheets per pack: 50 sheets. Width: 330 mm, Height: 483 mm, Weight: 1.97 kg. Package dimensions (WxDxH): 502 x 343 x 19 mm, Package weight: 1.97 kg. Pallet gross weight: 481 kg, Products per pallet: 210 pc(s). Dimensions (WxDxH): 502 x 343 x 19 mm, Media sheets per package: 50 sheets, Quantity per box: 1 pc(s)","HP Matte Photo Paper is a matte photo media that delivers great-looking photos, consistent quality and the colour stability professionals demand.
HP Matte Photo Paper is a matte photo media with a consistent photo-realistic image quality that delivers accurate colour proofs and photos. The matte finish makes reduces glare from indoor lighting.
\n
\nHP Matte Photo Paper is a thick matte media with a professional look and feel. This media also gives consumers the media flexibility to print up to A3+ full-bleed images with one media size.
\n
\nHP Matte Photo Paper delivers great image quality and minimizes colour shift with colour stability in less than one hour. Instant drying makes it easy to handle right off the printer.
\n\n","https://images.icecat.biz/img/gallery/95213_4559960683.jpg|https://images.icecat.biz/img/norm/high/95213-HP.jpg","2400x3000|400x400","|","","","","","","","","","","","Features","Finish type: Matte","Media weight: 196 g/m²","Sheets per pack: 50 sheets","Operational conditions","Operating temperature (T-T): 15 - 35 °C","Storage temperature (T-T): -40 - 75 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 5 - 90%","Weight & dimensions","Width: 330 mm","Height: 483 mm","Weight: 1.97 kg","Packaging data","Package dimensions (WxDxH): 502 x 343 x 19 mm","Package weight: 1.97 kg","Logistics data","Pallet gross weight: 481 kg","Products per pallet: 210 pc(s)","Other features","Dimensions (WxDxH): 502 x 343 x 19 mm","Media sheets per package: 50 sheets","Quantity per box: 1 pc(s)","Size (imperial): 34.3 cm (13.5"")","Packaging data","Package dimensions (W x D x H): 469.9 x 19.1 x 719.1 mm (18.5 x 0.75 x 28.3"")","Logistics data","Pallet dimensions (W x D x H) (imperial): 1022.4 x 1071.6 x 993.9 mm (40.2 x 42.2 x 39.1"")","Other features","Case or master carton dimensions (W x D x H): 20.13 x 14.06 x 4.88 mm","Case or master carton quantity: 5 pc(s)","Case or master carton weight: 10.77 kg","Larger master carton dimensions (WxDxH): 511 x 357 x 124"