HP logo

HP Q5487A photo paper Black, Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108140
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
21 May 2014
Short summary description HP Q5487A photo paper Black, Blue, White:

HP Q5487A, 280 g/m², Black, Blue, White, 1 year(s), 15 - 35 °C, -5 - 45 °C, 20 - 80%

Long summary description HP Q5487A photo paper Black, Blue, White:

HP Q5487A. Media weight: 280 g/m², Product colour: Black, Blue, White, Printing material shelf life: 1 year(s). Package dimensions (WxDxH): 719 x 19.05 x 470 mm, Package weight: 2.54 kg. Media sheets per package: 20 sheets, Paper dimensions: 458 x 610 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.