HP logo

HP Designjet T790 44 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
257136
Info modified on:
14 Mar 2024, 18:13:55
Short summary description HP Designjet T790 44 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

HP Designjet T790 44, 2400 x 1200 DPI, Cyan, Grey, Magenta, Pigment matte black, Yellow, A0 (841 x 1189 mm), Bond paper, Photo paper, A0, A1, A2, A3, A4, 0.8 mm

Long summary description HP Designjet T790 44 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

HP Designjet T790 44. Maximum resolution: 2400 x 1200 DPI, Printing colours: Cyan, Grey, Magenta, Pigment matte black, Yellow. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Photo paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A. Power consumption (standby): 27 W, Power consumption (typical): 120 W, Power consumption (off): 0.1 W. Compatible operating systems: Microsoft Windows 7 Ultimate/Professional/Home Premium, Windows Vista Ultimate/Business/Home...

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.