location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 8725 All-in-One printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OfficeJet Pro 8725 All-in-One printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9L80A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894411853 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OfficeJet Pro 8725 All-in-One printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Count on remarkable value for your colour printing needs. Spend up to 50% less per page compared with lasers,[1] and produce the colour and black text output you need to keep your business humming.
  • - Experience revolutionary HP Print Forward Design. Get high speeds for two-sided print and scan jobs with laser-like paper handling, and preserve real estate with space-saving design. Print longer without reloading, with an optional second paper tray.
  • - Keep business moving from anywhere in the office. Connect to devices with touch-to-print functionality.[5] Easily print when and where you need to from your smartphone, tablet, or notebook PC – and maintain privacy.[7,8]
  • - Stay productive with a large touchscreen and scan-to-network-folder-and-email capabilities that help you easily handle high-volume print jobs. Manage costs for a more efficient office with Colour Usage Control.
Warranty: Standard one-year HP commercial hardware warranty. Three-year HP commercial hardware warranty after registration within 60 days of purchase (see www.hp.com/eu/3yearwarranty). Warranty and support options vary by product, country and local legal requirements.
Long product name HP OfficeJet Pro 8725 All-in-One printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi :
The long product name of HP OfficeJet Pro 8725 All-in-One printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP OfficeJet Pro 8725 All-in-One Printer, Thermal Inkjet, 24ppm, A4, 600MHz, 256MB, 4.3" CGD
More>>>
HP OfficeJet Pro 8725 All-in-One printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi:
The official description of HP OfficeJet Pro 8725 All-in-One printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Satisfy modern office demands with HP Print Forward Design. Manage costs with affordable, professional-quality colour.[1] Stay productive and reduce paper use with blazing-fast two-sided printing from a printer made for high-volume offices.

Short summary description HP OfficeJet Pro 8725 All-in-One printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi:
This short summary of the HP OfficeJet Pro 8725 All-in-One printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 8725 All-in-One printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP OfficeJet Pro 8725 All-in-One printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet Pro 8725 All-in-One printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet Pro 8725 All-in-One printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[11]

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Automatic document feeder
Automatic document feeder

Allows multiple pages to be copied or scanned at one time

Colour touchscreen (printer)
Colour touchscreen (printer)

Manage jobs directly at the MFP, using the HP colour touchscreen.

Ethernet (printer)
Ethernet (printer)

Add this device to your office Ethernet network to share with your workgroup.

Scan to email
Scan to email

Save time by sending scanned documents or photos directly from your printer to email recipients.

Unleash your printing
Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password.[12]

Remarkable value for professional, in-office colour

Manage your budget with professional-quality colour at up to 50% less cost per page than lasers.[1]
Print up to 3x as many pages with optional Original HP high-yield ink cartridges.[2]
Produce professional-quality colour and black text that’s perfect for printing reports, emails, and more.
Produce water-, smear-, and fade-resistant prints that stand up to highlighters.[3]

Innovative design for superb office productivity

Speed through print jobs, using superfast two-sided printing.[4]
Breeze through multipage documents with two-sided scanning and a 50-page automatic document feeder.
Revolutionary design delivers laser-like paper handling and superfast print speeds.
Print more and reload less. Increase paper capacity to 500 sheets with a second 250-sheet paper tray.

Mobile printing that keeps your business covered

Print with just a touch of your NFC-enabled mobile device to the printer – no company network needed.[5]
Print directly from your mobile device without accessing the company network, from anywhere in the office.[6]
Easily print documents, photos, and more from a variety of smartphones and tablets.[7]
Help protect information and access to confidential print jobs with HP JetAdvantage Private Print.[8]

Office productivity has never been easier

Easily manage print jobs directly at the printer. Just tap and swipe the 10.9-cm (4.3 inch) touchscreen.
Scan digital files directly to email, network folders, and the cloud with preloaded business apps.[9]
Control colour-printing usage and costs across your organization.[10]
Support your high-volume office with a device designed to print 30,000 pages per month for up to five users.

Printing
Duplex printing mode
Auto
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Print margins (top, bottom, right, left)
3.3 mm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
16 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail
Scan speed (black)
17 inch/min
Scan speed (colour)
8 inch/min
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
1.9
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
4 sec/page
Fax memory
100 pages
Features
Recommended duty cycle
250 - 2000 pages per month
Maximum duty cycle *
30000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
HP segment
Small medium business
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
No
USB port
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
600 MHz
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
35 W
Power consumption (standby)
6.7 W
Power consumption (sleep)
1.3 W
Power consumption (off)
0.14 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP dynamic security
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
25 - 75%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
499.5 mm
Depth
449.7 mm
Height
339.1 mm
Weight
15 kg
Packaging data
Package width
612 mm
Package depth
583 mm
Package height
393 mm
Package weight
18.5 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:14:48
Uk has collected 3 expert reviews for HP OfficeJet Pro 8725 All-in-One printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
t3me.com
Updated:
2017-05-01 05:14:48
Printers have now become a necessity not just in offices but also in homes. Moreover, the capabilities of MFPs (multifunction printers) have slowly increased overtime, offering more than just scanning, copying and of course, printing.New to the crop of th...
Good Excellent print quality, Fast printing speeds, Plenty of features...
Bad Some hiccups on the software...
Bottom line The HP OfficeJet Pro 8725 does a decent job of offering fast prints and a plethora of other multifunction features...
80%
Country Distributor
Polska 1 distributor(s)
Disclaimer HP OfficeJet Pro 8725 All-in-One printer Thermal inkjet A4 4800 x 1200 DPI 24 ppm Wi-Fi:
Disclaimer

[1] Compared with the majority of colour laser AiOs < €500, August 2015; market share as reported by IDC as of Q2 2015. Cost-per-page (CPP) comparisons for laser supplies are based on published specifications of the manufacturers’ highest-capacity cartridges and long-life consumables. CPP comparisons for high-capacity HP ink supplies are based on published specifications of the manufacturers’ highest-capacity cartridges. CPP based on high-capacity ink cartridges’ estimated street price and page yield. ISO yield based on continuous printing in default mode. For more information, see www.hp.com/go/learnaboutsupplies.
[2] Based on yields for HP 957XL ink cartridges compared with HP 953 ink cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[3] Water, smear, fade, and highlighter resistance based on ISO 11798 and internal HP testing. For details, see www.hp.com/go/printpermanence.
[4] Excludes first set of ISO test pages. For details, see www.hp.com/go/printerclaims.
[5] Requires a compatible NFC-printing-enabled mobile device. For a list of compatible NFC-printing-enabled mobile devices, see www.hp.com/go/nfcprinting.
[6] Mobile device needs to be connected directly to the Wi-Fi Direct® signal of a Wi-Fi Direct supported AiO or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see www.hp.com/go/mobileprinting. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.
[7] Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at www.hp.com/go/mobileprinting.
[8] HP JetAdvantage Private Print is available at no charge and requires that the printer be connected to the Internet with web services enabled. Not available in all countries. For more information, see www.hpjetadvantage.com.
[9] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see www.hpconnected.com.
[10] Colour usage control capabilities vary from device to device.
[11] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[12] Mobile device needs to be connected directly to the wireless network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.