location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 957XL High Yield Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
957XL High Yield Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L0R40AE show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 736068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 17:02:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2023
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 957XL High Yield Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 957XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - HP 957 ink cartridges work with: HP OfficeJet Pro 7720, 7730, 7740, 8210, 8218, 8720, 8725, 8728, 8730, 8740
  • - 1 Black (~3,000 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - The hassle-free, money-saving ink subscription
  • - Print with cartridges that are designed to conserve resources. Take advantage of easy recycling and minimal packaging to help reduce the time it takes to manage your environmental impact.
  • - Ideal for large workgroups who need dependable performance for affordable, professional-quality printing, page after page.
  • - Depend on Original HP 957XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: 1 Cartridge
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 957XL High Yield Black Original Ink Cartridge :
The long product name of HP 957XL High Yield Black Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

957XL High Yield Black Original Ink Cartridge
More>>>
HP 957XL High Yield Black Original Ink Cartridge:
The official description of HP 957XL High Yield Black Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for large workgroups who need dependable performance for affordable, professional-quality printing, page after page.

Print high-quality documents with Original HP ink cartridges – designed with the printer for excellent worry-free performance.

Short summary description HP 957XL High Yield Black Original Ink Cartridge:
This short summary of the HP 957XL High Yield Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 957XL High Yield Black Original Ink Cartridge, Extra (Super) High Yield, Black, Pigment-based ink, 63.5 ml, 1 pc(s), 3000 pages

Long summary description HP 957XL High Yield Black Original Ink Cartridge:
This is an auto-generated long summary of HP 957XL High Yield Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 957XL High Yield Black Original Ink Cartridge. Cartridge capacity: Extra (Super) High Yield, Black ink type: Pigment-based ink, Black ink volume: 63.5 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 3000 pages

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Print professional documents
Print professional documents

Print and store reports, emails, proposals, and other business documents on a variety of papers.

Easy to replace
Easy to replace

Print affordably with individual cartridges. Simply replace each cartridge separately, as needed.

Fast printing with HP inks
Fast printing with HP inks

Ensure outstanding performance and high-quality results at fast speeds with HP proprietary inks.

Sharp black text and graphics
Sharp black text and graphics

Print sharp black text on a variety of papers – including ColorLok® papers – with Original HP ink cartridges.

Energy efficient manufacturing
Energy efficient manufacturing

Through the Design for Environment program, HP engineers products to be energy efficient and recyclable.

Designed to work the first time, every time
Designed to work the first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance.

The environmental choice.

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste. [5]

High yield cartridges lower costs and replacements

Print 3x more pages and replace cartridges less often, using Original HP high-yield ink cartridges. [2]

Water, smear, and fade resistant

Produce water, smear, and fade resistant prints. [1]

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP OfficeJet Pro 7720, 7730, 7740, 8210, 8218, 8720, 8725, 8728, 8730, 8740
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
63.5 ml
Black ink page yield *
3000 pages
Type *
Original
Cartridge capacity
Extra (Super) High Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
OEM code
L0R40AE
HP segment
Business, Enterprise
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
119 mm
Depth
126 mm
Weight & dimensions
Height
36 mm
Weight
130 g
Package width
119 mm
Package depth
126 mm
Package height
36 mm
Package weight
150 g
Technical details
Box contents
1 Cartridge
Logistics data
Products per pallet
3600 pc(s)
Master (outer) cases per pallet
90 pc(s)
Layers per pallet
10 pc(s)
Master (outer) cases per pallet layer
9 pc(s)
Pallet gross weight
574.58 g
Products per master (outer) case
40 pc(s)
Master (outer) case gross weight
6.16 g
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
800 x 1200 x 1956 mm
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Disclaimer HP 957XL High Yield Black Original Ink Cartridge:
Disclaimer

[1] Water, smear, and fade resistance based on ISO 11798 and internal HP testing. For details, see http://www.hp.com/go/printpermanence.
[2] Based on cartridge yields for HP 957XL ink cartridges compared with HP 953 ink cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.

[1] Water, smear, and fade resistance based on ISO 11798 and internal HP testing. For details, see http://www.hp.com/go/printpermanence.
[2] Based on cartridge yields for HP 957XL ink cartridges compared with HP 953 ink cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.
[5] HP Planet Partners Program availability varies. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.