location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 953XL Office Value Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
953XL Office Value Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1CC21AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781138143 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 329860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 08:55:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 19 Aug 2022
Product end of life date
Bullet Points HP 953XL Office Value Pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 953XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - Depend on Original HP 953XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - HP 953 ink cartridges work with: HP OfficeJet Pro 7720, 7730, 7740, 8210, 8218, 8710, 8715, 8718, 8720, 8725, 8728, 8730, 8740
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Print professional-quality colour documents that combine outstanding colour vibrancy with sharp black text. Rely on Original HP ink cartridges to produce business output that stands up to highlighters and resists water, smearing, and fading.[1]
  • - Stay productive and count on a great value for business printing, using Original HP ink cartridges. Print affordably with individual inks, and get a lower cost per page while minimising interruptions with high-yield ink cartridge options.[2]
  • - Print with cartridges that are designed to conserve resources. Take advantage of easy recycling and minimal packaging to help reduce the time it takes to manage your environmental impact.
  • - Ideal for large workgroups who need dependable performance for affordable, professional-quality printing, page after page.
  • - What's in the box: 3 ink cartridges: HP 953XL cyan, magenta, yellow; + 50 sheets of HP All-in-One Printing Paper, 80g, A4; + 25 sheets of HP Professional Matt Inkjet Paper, 180g, A4
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 953XL Office Value Pack :
The long product name of HP 953XL Office Value Pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

953XL Office Value Pack
More>>>
HP 953XL Office Value Pack:
The official description of HP 953XL Office Value Pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for large workgroups who need dependable performance for affordable, professional-quality printing, page after page.
Count on professional-quality documents. Original HP ink cartridges provide impressive reliability for dependable performance, consistent page yields, and standout results. Quickly print with individual inks and high-yield cartridge options.

Short summary description HP 953XL Office Value Pack:
This short summary of the HP 953XL Office Value Pack data-sheet is auto-generated and uses the product title and the first six key specs.

HP 953XL Office Value Pack, High (XL) Yield, Cyan, Magenta, Yellow, Pigment-based ink, 3 pc(s), 1600 pages, Multi pack

Long summary description HP 953XL Office Value Pack:
This is an auto-generated long summary of HP 953XL Office Value Pack based on the first three specs of the first five spec groups.

HP 953XL Office Value Pack. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Supply type: Multi pack, Colour ink page yield: 1600 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 3 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP OfficeJet Pro 7720, 7730, 7740, 8210, 8218, 8710, 8715, 8718, 8720, 8725, 8728, 8730, 8740
Quantity per pack *
3 pc(s)
Colour ink cartridges quantity
3
Colour ink page yield *
1600 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
1CC21AE
HP segment
Business
Weight & dimensions
Width
222 mm
Depth
34 mm
Height
310 mm
Weight & dimensions
Weight
730 g
Package width
222 mm
Package depth
34 mm
Package height
310 mm
Package weight
890 g
Logistics data
Products per pallet
270 pc(s)
Master (outer) cases per pallet
27 pc(s)
Layers per pallet
3 pc(s)
Master (outer) cases per pallet layer
9 pc(s)
Pallet gross weight
284.6 g
Products per master (outer) case
10 pc(s)
Master (outer) case gross weight
9.8 g
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1137 mm
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP 953XL Office Value Pack:
Disclaimer

[1] Water, smear, fade, and highlighter resistance based on ISO 11798 and internal HP testing. For details, see www.hp.com/go/printpermanence.
[2] Based on cartridge yields for HP 953XL ink cartridges compared with HP 953A ink cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[3] Programme availability varies. For more information, visit www.hp.com/recycle.