location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L1506x computer monitor 38.1 cm (15") 1024 x 768 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1506x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LL543AA#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:04:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP L1506x computer monitor 38.1 cm (15") 1024 x 768 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38.1 cm (15")
  • - 1024 x 768 pixels 4:3
  • - 8 ms 400 cd/m² 700:1
  • - 15 W
Warranty: 3 years
Long product name HP L1506x computer monitor 38.1 cm (15") 1024 x 768 pixels Black :
The long product name of HP L1506x computer monitor 38.1 cm (15") 1024 x 768 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15'' LED TN Monitor, 1024 x 768 XGA, 400cd/m², 700:1 static, 1000000:1 dynamic, 8ms, 0.297mm Pixel pitch, 1x VGA, VESA 100 x 100mm, black
More>>>
HP L1506x computer monitor 38.1 cm (15") 1024 x 768 pixels Black:
The official description of HP L1506x computer monitor 38.1 cm (15") 1024 x 768 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A long lifecycle, high brightness, and a standard aspect ratio make the HP L1506x 15” LED Monitor the ideal solution for demanding retail and hospitality environments.

Purpose-built.
The 4:3 standard aspect ratio ensures compatibility with software applications used in retail and hospitality environments and also preserves valuable workspace as well.

Stunning display.
Utilizes an industrial panel for long lifecycle support, a high contrast ratio and increased brightness over traditional panels.

Smart, reliable design.
Supports operating temperatures up to 50°C so it can be implemented in your demanding environments. This smart design helps ensure long life for your equipment.

Efficient.
Help support your environmental initiatives. The HP L1506x is ENERGY STAR 5.0 qualified, EPEAT Gold registered, TCO certified, and BFR/PVC free.

Flexible.
Includes a detachable base and standard 100 mm VESA mounting holes to attach to a wall, a swing arm, or custom mounting solution.

Short summary description HP L1506x computer monitor 38.1 cm (15") 1024 x 768 pixels Black:
This short summary of the HP L1506x computer monitor 38.1 cm (15") 1024 x 768 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP L1506x, 38.1 cm (15"), 1024 x 768 pixels, LED, 8 ms, Black

Long summary description HP L1506x computer monitor 38.1 cm (15") 1024 x 768 pixels Black:
This is an auto-generated long summary of HP L1506x computer monitor 38.1 cm (15") 1024 x 768 pixels Black based on the first three specs of the first five spec groups.

HP L1506x. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Display: LED. Display surface: Gloss, Response time: 8 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 160°, Viewing angle, vertical: 140°. VESA mounting. Product colour: Black

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Native aspect ratio *
4:3
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
8 ms
Display surface
Gloss
Supported graphics resolutions
720 x 400, 832 x 624, 1024 x 768 (XGA), 640 x 480 (VGA)
Aspect ratio
4:3
Contrast ratio (typical) *
700:1
Contrast ratio (dynamic)
1000000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
140°
Pixel pitch
0.297 x 0.297 mm
Horizontal scan range
30 - 63 kHz
Vertical scan range
50 - 76 Hz
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI *
No
Audio input
No
Audio output
No
Microphone in
No
PC Audio in
No
HDCP
No
AC (power) in
Yes
PC Audio out
No
Card reader integrated
No
Compatible memory cards
Not supported
Network
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 30°
Picture-in-Picture
No
Plug and Play
Yes
Electronic Programme Guide (EPG)
No
Power
Power consumption (typical) *
15 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating temperature (T-T)
32 - 122 °F
Weight & dimensions
Width (with stand)
340 mm
Depth (with stand)
203 mm
Height (with stand)
355 mm
Width (without stand)
340 mm
Depth (without stand)
60 mm
Height (without stand)
290 mm
Weight (without stand)
3.1 kg
Packaging content
Cables included
VGA
Remote control included
No
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
Display
LED
Screen format adjustments
4:3
TV tuner integrated
No
Volume control
Digital
Certification
CB, CISPR, VCCI, ETL, TUV, GS Mark, BSMI, CCC, KCC/KC, NOM, CE, FCC, UL, GOST, SASO, EPEAT Silver, EPEAT Gold, RoHS, WEEE
Thin Client
Thin client installed
No
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)