HP logo

HP LCD Speaker Bar Black 1.1 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
641350
Info modified on:
13 Jul 2023, 00:44:02
Short summary description HP LCD Speaker Bar Black 1.1 W:

HP LCD Speaker Bar, 1.1 W, 1.1 W, 6 Ω, Black, 358 g, 539 g

Long summary description HP LCD Speaker Bar Black 1.1 W:

HP LCD Speaker Bar. RMS rated power: 1.1 W. Soundbar speaker RMS power: 1.1 W, Impedance: 6 Ω. Product colour: Black. Soundbar weight: 358 g. Package weight: 539 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.