location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Managed M651xhm Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Managed M651xhm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L8Z07A-MPS
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:41:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Managed M651xhm Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 42 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 180000 pages per month
  • - Total number of input trays: 2 Total input capacity: 500 sheets Total output capacity: 500 sheets
  • - Internal memory: 1536 MB Built-in processor 800 MHz
Long product name HP LaserJet Managed M651xhm Colour 1200 x 1200 DPI A4 :
The long product name of HP LaserJet Managed M651xhm Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Managed M651xhm
More>>>
HP LaserJet Managed M651xhm Colour 1200 x 1200 DPI A4:
The official description of HP LaserJet Managed M651xhm Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Managed MFPs and printers are optimised for managed environments. Offering increased monthly page volumes and fewer interventions, this portfolio of products can help reduce printing and copying costs. See your HP Authorised Reseller for details.

Invest in reliable printing performance
- Get results you can depend on, with a printer designed for quiet performance and minimal intervention.
- Stay on firm ground – maintain printing productivity thanks to reliable, upgradable firmware.
- Print your best – equip every department with vibrant, consistent, professional-quality colour printing.

Keep your business moving from virtually anywhere
- Print without wires or a network. Get easy access to the printer through optional wireless direct printing.
- Mobile printing at a touch – enable touch-to-print convenience from mobile devices.
- Easily print from smartphone, tablets and notebooks at work, home or on the go; Mopria-certified.

Be ready for the future
- Keep up with the times: easily update this printer as solutions advance, with HP FutureSmart Firmware.
- Depend on a printer that can expand with your business, with easy and feature upgrades.
- Monitor and control your printers, no matter where you are, with HP Web Jetadmin.
- Help protect sensitive business data with advanced security solutions and an encrypted hard disk.

Achieve high-volume productivity
- Get exceptional value from Original HP high-capacity ink cartridges.
- Easy control at your fingertips: select settings using the 10.9 cm (4.3-inch) colour touchscreen.
- Meet the demands of high-volume print jobs – this printer has a paper input capacity of up to 3,100 sheets.

Short summary description HP LaserJet Managed M651xhm Colour 1200 x 1200 DPI A4:
This short summary of the HP LaserJet Managed M651xhm Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Managed M651xhm, Laser, Colour, 1200 x 1200 DPI, A4, 42 ppm, Duplex printing

Long summary description HP LaserJet Managed M651xhm Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet Managed M651xhm Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Managed M651xhm. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 180000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 42 ppm, Duplex printing. Network ready. Product colour: Black, Grey

Printing
Print speed (colour, normal quality, A4/US Letter)
42 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
42 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
9 s
Print margins (top, bottom, right, left)
4.3 mm
Features
Maximum duty cycle *
180000 pages per month
Recommended duty cycle
2000 - 30000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
3100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Plain paper, Pre-printed, Recycled paper, Rough paper, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
1536 MB
Maximum internal memory
1536 MB
Built-in processor
Yes
Processor frequency
800 MHz
Design
Product colour *
Black, Grey
Built-in display *
Yes
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
650 W
Power consumption (standby)
8.5 W
Power consumption (off)
0.1 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
550 mm
Depth
520 mm
Height
455 mm
Weight
39.1 kg