location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Tablet 10 EE G1 3G Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Tablet 10 EE G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2J89AA show
Show alternative article codes used in the online market place
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2016
Product end of life date
Bullet Points HP Pro Tablet 10 EE G1 3G Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Grey
  • - 25.6 cm (10.1") 1280 x 800 pixels IPS
  • - Intel Atom® Z3735F 1.33 GHz
  • - 32 GB Flash Card reader integrated
  • - Single camera 5 MP Front camera 2 MP
  • - 3G Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 28.5 Wh
  • - Windows 8.1 Pro
Long product name HP Pro Tablet 10 EE G1 3G Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Grey :
The long product name of HP Pro Tablet 10 EE G1 3G Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom Z3735F (1.33GHz, 2MB), 10.1" WXGA IPS (1280 x 800), 2GB DDR3, 32GB eMMC, Intel HD Graphics, 802.11a/b/g/n, Bluetooth 4.0 LE, WWAN 3G, Windows 8.1 Pro 32
More>>>
HP Pro Tablet 10 EE G1 3G Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Grey:
The official description of HP Pro Tablet 10 EE G1 3G Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enable 1:1 learning and personalized instruction with a Windows® tablet designed to foster learning and toughened for the school day. The affordable HP Pro Tablet 10 EE includes learning tools and flexible connectivity to expand education beyond the walls of the classroom, plus professional support and services to help educators confidently incorporate new IT.

Windows 8.1 Pro or other operating systems available

Built for schools
- Deploy a tablet built for the rigors of the classroom, with a quad-core Intel® processor,1 25,4 cm (10") diagonal HD touch anti-glare display, and natural handwriting experience (with optional stylus), at a price that makes 1:1 learning affordable.

Designed for learning
- Enjoy out-of-the-box productivity with new HP School Pack2 tools and content that support educational innovation, including HP Classroom Manager, which allows teachers to control the classroom, manage class PCs, and communicate with students.

Optimized for mobility
- Use ultra-reliable, enterprise-class dual band wireless and optional 3G WWAN connectivity to learn and collaborate with students, parents and other classrooms. Long battery life delivers dependable productivity during the school day.

Measure outcomes, not devices
- Improve student achievement through HP Services for Schools, a portfolio that gives educators and administrators the skills to maximize outcomes. Help instructors effectively use technology with HP Professional Development online workshops.

Short summary description HP Pro Tablet 10 EE G1 3G Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Grey:
This short summary of the HP Pro Tablet 10 EE G1 3G Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro Tablet 10 EE G1, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Windows 8.1 Pro, Grey

Long summary description HP Pro Tablet 10 EE G1 3G Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Grey:
This is an auto-generated long summary of HP Pro Tablet 10 EE G1 3G Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Grey based on the first three specs of the first five spec groups.

HP Pro Tablet 10 EE G1. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3735F. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 850 g. Operating system installed: Windows 8.1 Pro. Product colour: Grey

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1280 x 800 pixels
Panel type
IPS
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z3735F
Processor cores
4
Processor threads
4
Processor boost frequency
1.83 GHz
Processor frequency *
1.33 GHz
Processor cache
2 MB
Processor cache type
L2
Conflict-Free processor
Yes
Graphics & IMC lithography
22 nm
Processor code
SR1UB
Processor codename
Bay Trail
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom Z3700 Series
Scenario Design Power (SDP)
2.2 W
Stepping
C0
Memory
Internal memory *
2 GB
Internal memory type
DDR3L-SDRAM
Storage
Internal storage capacity *
32 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
Flash
Graphics
Graphics card family
Intel
Graphics card
HD Graphics
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
1
Audio system
DTS Sound+
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Auto focus
Yes
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Mobile network generation
3G
Mobile network connection *
Yes
Bluetooth
Yes
Network
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Micro HDMI ports quantity
1
Headphone connectivity
3.5 mm
Headphone out
Yes
DC-in jack
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Grey
Performance
Assisted GPS (A-GPS) *
Yes
GPS (satellite)
Yes
Accelerometer
Yes
Electronic compass
Yes
Position location *
Yes
Country of origin
China
Software
Platform *
Windows
Operating system installed *
Windows 8.1 Pro
Bundled software
HP ePrint Skype HP User Guide HP Print Adapter HP Registration HP TouchPoint Manager HP Wireless Hotspot Microsoft OneNote Microsoft FreshPaint
Processor special features
Intel® Turbo Boost Technology
No
Embedded options available
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
28.5 Wh
Number of battery cells
2
Power
AC adapter power
18 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
280 mm
Depth
182 mm
Height
14.4 mm
Weight
850 g
Packaging content
Keyboard included
No
Quick start guide
Yes
Other features
Processor socket
BGA 592
Wi-Fi
Yes
64-bit computing
Yes
Processor ARK ID
80274
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:31:51
Uk has collected 8 expert reviews for HP Pro Tablet 10 EE G1 3G Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Grey and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com
Updated:
2016-11-14 20:31:51
HP recently unveiled its newest fleet of enterprise tablets and convertibles. Leading the pack was the HP Pro Slate 12 ($529, £349, or AUS$646), a large format tablet that can turn physical pen-to-paper drawings into digital files.The Pro Slate 12 fits ni...
Good Durability, Price...
Bad Lightbleed, Bulk, Poor cameras...
Bottom line If you're an educator or a parent, this device might pique your interest. Otherwise, look elsewhere...
0%
techradar.com/au/
Updated:
2016-11-14 20:31:51
HP recently unveiled its newest fleet of enterprise tablets and convertibles. Leading the pack was the HP Pro Slate 12 ($529, £349, or AUS$646), a large format tablet that can turn physical pen-to-paper drawings into digital files.The Pro Slate 12 fits...
Good Durability, Price...
Bad Lightbleed, Bulk, Poor cameras...
Bottom line If you're an educator or a parent, this device might pique your interest. Otherwise, look elsewhere.
0%
notebookcheck.net
Updated:
2017-04-29 09:46:53
Robust. HP's tablet is designed for use in educational institutions. It is accordingly robust. The equipment is also in line with the intended purpose: A bright, high-contrast IPS screen and 3G modem are installed...
Good bright, high-contrast IPS screen, 3G modem, runs quietly, robust...
Bad 12 month warranty only...
Bottom line HP's Pro 10 EE G1 tablet provides enough computing power for coping with the intended tasks. The device runs silently and does not get excessively hot. It features a robust build and should therefore also survive drops. Connecting to the outside world is...
77%
Country Distributor
United Kingdom 1 distributor(s)