location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 400 G1 SFF Intel Pentium G G3220 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G1 SFF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F4Q73EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182959091 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2015
Product end of life date
Bullet Points HP ProDesk 400 G1 SFF Intel Pentium G G3220 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 240 W
  • - Intel Pentium G G3220 3 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 1 TB HDD DVD Super Multi
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 1-year limitedincluding 1 years of parts, labour, and next-business-day onsite service. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ProDesk 400 G1 SFF Intel Pentium G G3220 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional PC Black :
The long product name of HP ProDesk 400 G1 SFF Intel Pentium G G3220 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium G3220 (3.0GHz, 3 MB), 4GB (1 x 4GB) DDR3 SDRAM, 1TB 7200 rpm SATA, Slim SATA SuperMulti DVD-RW, Intel HD Graphics, Windows 7 Professional 64 / Windows 8.1 Pro
More>>>
HP ProDesk 400 G1 SFF Intel Pentium G G3220 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional PC Black:
The official description of HP ProDesk 400 G1 SFF Intel Pentium G G3220 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize your investment. Keep growing your business, not your expenses. The HP ProDesk 400 G1 Series offers expandable desktop PC options that meet your everyday business needs with enough room to grow. Watch your business flourish while reducing the total cost of ownership—now that’s a smart investment.

Features

Windows 8 Pro or other operating systems available

Customized convenience
- Customize a PC configuration that’s the perfect fit for your business and take advantage of a 12-month product lifecycle.
- Look smart and work smarter, thanks to a stylish design offering increased flexibility for a variety of hardware configurations. It’s the perfect way to meet your needs—and your budget.
- Cruise through tasks easily and efficiently with the latest processor technology. The Intel® Core™ 4th Gen processor1 boasts a powerful chipset, processor support and robust memory.
- Be confident at the helm with help from programs like HP Support Assistant that make deployment and management a breeze.
- Coast through your task list thanks to Windows 8.1 and HP. Enjoy a superior user experience that includes intuitive and simple software applications like HP PageLift.

More expansion, less expense
- Experience high growth at a low cost of ownership with options for easy expansion and upgrades.
- Don’t limit your business. Choose from microtower or small form factor with optional bundled displays that can be upgraded and expanded as your needs change.
- Here’s a PC you can rely on. Enjoy a business-class platform and 12-month lifecycle plus the assurance of 115,000 hours of reliability testing.
- Easily share your internet connection with up to five devices with HP Wireless Hotspot. Help colleagues get online and improve productivity.
- Help decrease your environmental impact when you use an EPEAT® Gold registered PC.

Solid security
- Protect data, devices and identities with HP Client Security which now includes HP Trust Circles to make sure only approved contacts can access the files.
- Stay up and running. HP BIOS Protection9 offers enhanced protection against virus attacks to the BIOS and other security threats, and is designed to help prevent data loss and reduce downtime.
- Keep sensitive information in safe hands. HP Trust Circles8 protects your data by ensuring that only approved contacts can access critical files.
- Rest easy and work confidently with dependable support options including a parts/labor/on-site warranty and parts availability for up to three years.

Short summary description HP ProDesk 400 G1 SFF Intel Pentium G G3220 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional PC Black:
This short summary of the HP ProDesk 400 G1 SFF Intel Pentium G G3220 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 400 G1 SFF, 3 GHz, Intel Pentium G, 4 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP ProDesk 400 G1 SFF Intel Pentium G G3220 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional PC Black:
This is an auto-generated long summary of HP ProDesk 400 G1 SFF Intel Pentium G G3220 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional PC Black based on the first three specs of the first five spec groups.

HP ProDesk 400 G1 SFF. Processor frequency: 3 GHz, Processor family: Intel Pentium G, Processor model: G3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium G
Processor model *
G3220
Processor cores
2
Processor threads
2
Processor frequency *
3 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
QPI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Pentium G3000 series for Desktop
Processor codename
Haswell
Thermal Design Power (TDP)
54, 53
Tcase
72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Design
Chassis type *
SFF
Number of 3.5" bays
2
Number of 2.5" bays
1
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® H81
Audio system
DTS Studio Sound
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR1CG
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
77773
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Power
Power supply *
240 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
337 mm
Depth *
380.5 mm
Height *
100 mm
Weight *
5.9 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
Intel segment tagging
Enterprise, Small Business
BD interface type
SATA
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:11:57
Uk has collected 1 expert review for HP ProDesk 400 G1 SFF Intel Pentium G G3220 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional PC Black and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Country Distributor
United Kingdom 1 distributor(s)