location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Unidad de estado sólido SATA de 256 GB TLC 2.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Unidad de estado sólido SATA de 256 GB TLC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P1N68AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894185235 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 474542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Oct 2022 14:36:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP Unidad de estado sólido SATA de 256 GB TLC 2.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 256 GB 2.5" Serial ATA III
  • - Read speed: 498 MB/s 84000 IOPS
  • - Write speed: 455 MB/s 49000 IOPS
  • - TLC
  • - Component for: PC
Long product name HP Unidad de estado sólido SATA de 256 GB TLC 2.5" Serial ATA III :
The long product name of HP Unidad de estado sólido SATA de 256 GB TLC 2.5" Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TLC 256GB SATA SSD
More>>>
HP Unidad de estado sólido SATA de 256 GB TLC 2.5" Serial ATA III:
The official description of HP Unidad de estado sólido SATA de 256 GB TLC 2.5" Serial ATA III as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expand the storage capabilities of your desktop with the HP TLC 256 GB SATA SSD, which includes TLC flash and the same reliability you already get from current from SSD drives.

Short summary description HP Unidad de estado sólido SATA de 256 GB TLC 2.5" Serial ATA III:
This short summary of the HP Unidad de estado sólido SATA de 256 GB TLC 2.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

HP Unidad de estado sólido SATA de 256 GB TLC, 256 GB, 2.5", 498 MB/s, 6 Gbit/s

Long summary description HP Unidad de estado sólido SATA de 256 GB TLC 2.5" Serial ATA III:
This is an auto-generated long summary of HP Unidad de estado sólido SATA de 256 GB TLC 2.5" Serial ATA III based on the first three specs of the first five spec groups.

HP Unidad de estado sólido SATA de 256 GB TLC. SSD capacity: 256 GB, SSD form factor: 2.5", Read speed: 498 MB/s, Write speed: 455 MB/s, Data transfer rate: 6 Gbit/s, Component for: PC

Features
SSD capacity *
256 GB
SSD form factor *
2.5"
Interface *
Serial ATA III
Memory type *
TLC
Component for *
PC
Data transfer rate
6 Gbit/s
Read speed
498 MB/s
Write speed
455 MB/s
Random read (4KB)
84000 IOPS
Features
Random write (4KB)
49000 IOPS
HP segment
Business
Power
Operating voltage
5 V
Weight & dimensions
Width
69.8 mm
Depth
100.5 mm
Height
7 mm
Weight
36.5 g
Country Distributor
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)