location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LA1951g computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LA1951g
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM890AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962221198 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2012
Product end of life date
Bullet Points HP LA1951g computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19") LED TN
  • - 1280 x 1024 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 32 W
Long product name HP LA1951g computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Silver :
The long product name of HP LA1951g computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19" LCD, 1280 x 1024, 5 ms, 250 cd/m2, 1000:1, 160°/160°, D-Sub & DVI-D
More>>>
HP LA1951g computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Silver:
The official description of HP LA1951g computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Users who require superior comfort and connectivity for logging serious time in front of their displays.

Features

- The HP LA1951g is TCO 5.0 Certified, has 50% less mercury vs. previous models, up to 40% less max power consumption, an arsenic-free panel, and BFR/PVC-free panel, cabinet and structural sheet metal.

- Customize viewing with 90º pivot rotation, swivel, and height adjustment. Use dual hinge tilt to lower the monitor closer to the desk and use the bottom portions of your bi-focal, tri-focal or progressive lenses to see better.

- Get crisp, clear views from 1000:1 contrast ratio and fast 5ms response time* while you enjoy wide 160º viewing angles. Adjust monitor and color settings and enable theft deterrence with HP Display Assistant.

- Work with legacy and developing graphics technologies with connections that support analog or digital. The digital input with HDCP supports encrypted data content and the two-port USB hub provides quick peripheral connectivity.

- The HP LA1951g offers guaranteed out-of-the-box compatibility with HP business products. Plus, when you buy the monitor with an HP PC, you get end-to-end product service and support from HP with just one phone call.

- HP Quick Release mounts a monitor head, HP IWC Stand bundles a monitor with an HP Compaq dc7900 USDT PC or thin client, HP Speaker Bar adds audio, and HP USB Graphics Adapter enables multi-monitor setups (each sold separately).

Short summary description HP LA1951g computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Silver:
This short summary of the HP LA1951g computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP LA1951g, 48.3 cm (19"), 1280 x 1024 pixels, LED, LCD, 5 ms, Silver

Long summary description HP LA1951g computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Silver:
This is an auto-generated long summary of HP LA1951g computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Silver based on the first three specs of the first five spec groups.

HP LA1951g. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Silver

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
720 x 400, 832 x 624, 1152 x 870, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.294 x 0.294 mm
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 77 Hz
Viewable size, horizontal
37.8 cm
Viewable size, vertical
30.3 cm
3D
No
Separate H/V sync
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Silver
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDCP
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13 cm
Ergonomics
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
Plug and Play
Yes
Power
Power consumption (typical) *
32 W
Power consumption (standby) *
2 W
Power consumption (max)
44 W
Power consumption (off)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width (with stand)
414 mm
Depth (with stand)
301 mm
Height (with stand)
378 mm
Width (without stand)
414 mm
Depth (without stand)
58 mm
Height (without stand)
347 mm
Weight (without stand)
7.3 kg
Packaging data
Package weight
9.1 kg
Other features
Country of origin
China
Display
LCD
On/off switch
Yes
TV tuner integrated
No
Package dimensions (WxDxH)
420 x 226 x 565 mm
Dimensions (W x D x H) (imperial)
348 x 58.4 x 414 mm (13.7 x 2.3 x 16.3")
Video Dot Rate
140 MHz
Active display area (W x H)
378 x 303 mm
Thin Client
Thin client installed
No
Country Distributor
United Kingdom 1 distributor(s)