HP logo

HP Compaq Pro AX355AW PC AMD Athlon II X2 B24 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional SFF Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
250163
Info modified on:
14 Jun 2025, 03:46:17
End of life date:
29 Nov 2011
Short summary description HP Compaq Pro AX355AW PC AMD Athlon II X2 B24 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional SFF Black:

HP Compaq Pro AX355AW, 3 GHz, AMD Athlon II X2, 2 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro AX355AW PC AMD Athlon II X2 B24 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional SFF Black:

HP Compaq Pro AX355AW. Processor frequency: 3 GHz, Processor family: AMD Athlon II X2, Processor model: B24. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Chassis type: SFF. Product type: PC. Weight: 7.26 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.