location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise 600 M601n 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise 600 M601n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE989A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111509355 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2015
Product end of life date
Bullet Points HP LaserJet Enterprise 600 M601n 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 45 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 175000 pages per month
  • - Total number of input trays: 2 Total input capacity: 6000 sheets Total output capacity: 600 sheets
  • - Internal memory: 512 MB Built-in processor 800 MHz
Warranty: 1 Year
Long product name HP LaserJet Enterprise 600 M601n 1200 x 1200 DPI A4 :
The long product name of HP LaserJet Enterprise 600 M601n 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enterprise 600 M601n, Laser, A4, 45 ppm, 1200 x 1200 dpi, 512MB, 800 MHz, 1 x USB 2.0, 1 x Gigabit Ethernet, 2 x External Host USB, 2 x Internal Host USB, 790 W, 23700 g, White/Grey
More>>>
HP LaserJet Enterprise 600 M601n 1200 x 1200 DPI A4:
The official description of HP LaserJet Enterprise 600 M601n 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP LaserJet Enterprise 600 M601
HP's business pacesetter tackles high-volume printing with legendary reliability. Count on this HP LaserJet to help conserve resources, customize printing policies, and improve security.

Heavy-duty reliability and breakthrough speed.
- Print at rapid speeds on a variety of paper types.
- Manage workflow with intuitive features right on the printer, and get quick prints from a flash drive.
- Produce high print volumes with low maintenance.
- Replace toner cartridges easily, and enjoy quiet, clean performance.

Outstanding energy and paper savings.
- Cut energy use as much as 45%, compared to a majority of competing laser printers.
- Get centralized access to custom energy-saving options and printer settings with the HP EcoSMART Console.
- Trim paper use by up to 50% with automatic two-sided printing.
- Pre-installed Original HP toner cartridges reduce waste. Recycle them for free through HP Planet Partners.

Secure printing with minimal intervention.
- Take control of printing practices and enforce security policies, using HP Access Control.
- Control costs, manage IT resources, and reduce environmental impact.
- Expand your network without compromising security.
- Effectively manage compliance and security issues across your business.

Extend capabilities and print from mobile devices.
- Easily update, manage, and expand the capabilities of networked printers, and do more with your investment.
- Make printing as mobile as you are with HP ePrint.
- Push updates to networked printers immediately and securely.

Short summary description HP LaserJet Enterprise 600 M601n 1200 x 1200 DPI A4:
This short summary of the HP LaserJet Enterprise 600 M601n 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise 600 M601n, Laser, 1200 x 1200 DPI, A4, 45 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Enterprise 600 M601n 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet Enterprise 600 M601n 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Enterprise 600 M601n. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 175000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Display: LCD. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Time to first page (black, normal)
8.5 s
Economical printing
Yes
Features
Maximum duty cycle *
175000 pages per month
Recommended duty cycle
12000
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PDF 1.4, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
6000 sheets
Total output capacity *
600 sheets
Maximum number of input trays
3
Maximum input capacity
3600 sheets
Maximum output capacity
1100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
Multi-purpose tray media types
Envelopes, Labels, Letterhead
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Executive, Legal, Letter, Statement
Envelopes sizes
9, 10
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, EAP, EAP-TLS, PEAP, SSL/TLS
Supported network protocols (IPv4)
Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print
Supported network protocols (IPv6)
DHCPv6, MLDv1, ICMPv6
Management protocols
SNMP v1/v2c/v3, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, WS Discovery, IPP, S-IPP, IPsec/Firewall, NetWare NDS, Bindery, NDPS, ePrint
Performance
Internal memory *
512 MB
Maximum internal memory
1024 MB
Built-in processor
Yes
Processor model
ARM Cortex-A8
Processor frequency
800 MHz
Sound pressure level (printing)
62 dB
Sound power level (standby)
30 dB
Design
Display
LCD
Certification
IEC, EN, UL, cUL, GS, CE, CISPR, FCC, ICES, GB, EMC
Power
Power consumption (printing) *
790 W
Power consumption (standby)
21 W
Power consumption (PowerSave)
5.5 W
Power consumption (off)
1 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Minimum storage drive space
200 MB
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
59 - 89.6 °F
Weight & dimensions
Weight
23.7 kg
Dimensions (WxDxH)
415 x 428 x 398 mm
Other features
Power supply type
AC
Number of power supply units
1
Mac compatibility
Yes
Networking features
Gigabit Ethernet
Compatible operating systems
Windows 7 Windows Vista Windows XP SP2+ Windows Server 2003 SP1+ Windows Server 2008 Windows Server 2008 R2 Mac OS X v10.5 Mac OS X v10.6
Power LED
Yes
Stand-by LED
Yes
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 19:45:16
Uk has collected 1 expert review for HP LaserJet Enterprise 600 M601n 1200 x 1200 DPI A4 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2015-09-10 19:45:16
The HP LaserJet Enterprise 600 Printer M601DN ($899 direct) is both a workhorse and a racehorse. This single-function laser printer can handle the monochrome printing needs of a busy workgroup, churning out pages at a prodigious rate. It’s not quite as...
Good Fast, Prodigious monthly duty cycle, Copious standard and optional paper capacity, Low cost per page...
Bad Slightly sub-par text quality...
Bottom line HP LaserJet Enterprise 600 Printer M601DN provides fast monochrome printing and copious paper capacity for small-office workgroups that do high-volume printing...
80%
Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)