location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise 500 color MFP M575f Laser A4 1200 x 1200 DPI 31 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise 500 color MFP M575f
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD645ARBGJ
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Enterprise 500 color MFP M575f Laser A4 1200 x 1200 DPI 31 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 31 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Apple AirPrint, HP ePrint
  • - USB port Ethernet LAN
  • - Internal memory: 1536 MB 800 MHz
  • - 47 kg
Warranty: One-year, next business day, on-siteservice and support; one-year technical phone support, chat, and e-mail.and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Enterprise 500 color MFP M575f Laser A4 1200 x 1200 DPI 31 ppm :
The long product name of HP LaserJet Enterprise 500 color MFP M575f Laser A4 1200 x 1200 DPI 31 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise 500 color MFP M575f
More>>>
HP LaserJet Enterprise 500 color MFP M575f Laser A4 1200 x 1200 DPI 31 ppm:
The official description of HP LaserJet Enterprise 500 color MFP M575f Laser A4 1200 x 1200 DPI 31 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accelerate processes and turn documents into dynamic digital files, using a desktop MFP that produces standout colour. Versatile scanning, processing, routing, and retrieval tools help boost productivity. Simplify management and strengthen security.

Ideal for workteams that need advanced scanning and routing capabilities, high-quality colour, precise image control, intuitive process management and strong security. This desktop MFP is easy to upgrade with new capabilities and solutions.

Features

Get breakthrough performance, with best-in-class scanning for precise results.
- Get fast results from two-sided, single-pass scanning and HP EveryPage1. Automatically remove blank pages.
- Manage big jobs easily with the 100-sheet automatic document feeder1. Enter data on a large, pull-out keyboard2.
- Do more with data using built-in OCR and multiple scan-to options. Produce clean, readable scans using auto-orientation, auto-page-crop, auto-tone and auto-deskew tools.
- Preview, edit, insert and delete scanned pages on-screen. Launch one-touch processes from the touchscreen.

Experience high-value colour on the big screen.
- Manage jobs directly at this desktop-sized MFP, using the 20.3 cm (8-inch) HP Easy Select colour touchscreen.
- Optimise colour settings with HP EasyColor. Get vivid results from HP ColorSphere toner at up to 1,200 dpi.
- Improve efficiency by sending scanned documents directly to email, fax, or network folder4.
- Receive value out of the box: this product is shipped with a full set of Original HP LaserJet toner cartridges.

Enjoy top-flight manageability, extensibilty and robust security features.
- Rely on powerful solutions to help regulate colour costs4 and to deploy and safeguard your fleet.
- Robust encryption helps secure sensitive information – at rest on the MFP or in transit over the network5.
- Protect documents with PIN printing capabilities, and add security solutions through the hardware integration pocket6.
- Extend the capabilities of work-team print environments with a rich array of easy-to-integrate solutions.

Reduced energy costs and your environmental impact.
- Reduce energy use with HP Auto-On/Auto-Off Technology which turns your printer on when you need it and off when you don’t7. Conserve power with Instant-on Technology.
- Prevent wasted paper: use automatic two-sided printing and PIN printing.
- Easily recycle Original HP LaserJet toner cartridges through HP Planet Partners.

Short summary description HP LaserJet Enterprise 500 color MFP M575f Laser A4 1200 x 1200 DPI 31 ppm:
This short summary of the HP LaserJet Enterprise 500 color MFP M575f Laser A4 1200 x 1200 DPI 31 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise 500 color MFP M575f, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A4, Black, Grey

Long summary description HP LaserJet Enterprise 500 color MFP M575f Laser A4 1200 x 1200 DPI 31 ppm:
This is an auto-generated long summary of HP LaserJet Enterprise 500 color MFP M575f Laser A4 1200 x 1200 DPI 31 ppm based on the first three specs of the first five spec groups.

HP LaserJet Enterprise 500 color MFP M575f. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 31 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Print speed (colour, normal quality, A4/US Letter)
31 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (colour, normal quality, A4)
30 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 200%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, Fax, File, FTP
Scan speed (colour)
30 ppm
Scan speed (black)
30 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
6 sec/page
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
100 locations
Auto reduction
Yes
Features
Maximum duty cycle *
75000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.4, PostScript 3
Input & output capacity
Total number of input trays *
2
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Executive, Oficio, Statement
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0
USB port
Yes
USB 2.0 ports quantity
3
RJ-11 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
1536 MB
Card reader integrated
No
Internal memory *
1536 MB
Processor frequency
800 MHz
Mac compatibility
Yes
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
20.3 cm (8")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
655 W
Power consumption (standby)
11.3 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
663 mm
Depth
555 mm
Height
585 mm
Weight
47 kg