location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LX600 ink cartridge 1 pc(s) Original Light Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC589A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420230434 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:50:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LX600 ink cartridge 1 pc(s) Original Light Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Light Cyan
  • - Colour ink type: Pigment-based ink
  • - Brand compatibility: HP
  • - 1 pc(s)
Warranty: Until the ink is depleted or until the "warranty ends" date, which ever occurs first. For details see www.hp.com/support/inkjet_warranty
Long product name HP LX600 ink cartridge 1 pc(s) Original Light Cyan :
The long product name of HP LX600 ink cartridge 1 pc(s) Original Light Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LX600 3-liter Light Cyan Latex Scitex Ink Cartridge
More>>>
HP LX600 ink cartridge 1 pc(s) Original Light Cyan:
The official description of HP LX600 ink cartridge 1 pc(s) Original Light Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quality point-of-purchase displays; interior design (wall paper); large, high-quality light boxes; vehicle wraps; and soft signage applications.[1]
Print on a broad range of outdoor and indoor media, including HP recyclable media.[4] Achieve durability comparable to low-solvent inks.[2] And produce more high-profit applications. All while reducing the impact of printing on the environment.

Short summary description HP LX600 ink cartridge 1 pc(s) Original Light Cyan:
This short summary of the HP LX600 ink cartridge 1 pc(s) Original Light Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

HP LX600, Light Cyan, Pigment-based ink, 1 pc(s)

Long summary description HP LX600 ink cartridge 1 pc(s) Original Light Cyan:
This is an auto-generated long summary of HP LX600 ink cartridge 1 pc(s) Original Light Cyan based on the first three specs of the first five spec groups.

HP LX600. Colour ink type: Pigment-based ink, Printing colours: Light Cyan, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
HP Scitex LX600 Printer, HP Scitex LX800 Printer, HP Designjet L65500 Printer
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Light Cyan
Brand compatibility *
HP
OEM code
CC589A
Country of origin
Puerto Rico
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
195 mm
Depth
163 mm
Height
182 mm
Weight
7.05 kg
Package width
195 mm
Package depth
163 mm
Package height
182 mm
Package weight
3.32 kg
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 1 distributor(s)