location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scitex LX800 large format printer Colour 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scitex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scitex LX800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6703A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962483589 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:46:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 19 Jul 2012
Product end of life date
Warranty: One-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Scitex LX800 large format printer Colour 1200 x 1200 DPI :
The long product name of HP Scitex LX800 large format printer Colour 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Scitex LX800 Printer
More>>>
HP Scitex LX800 large format printer Colour 1200 x 1200 DPI:
The official description of HP Scitex LX800 large format printer Colour 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expand your reach and attract environmentally conscious customers with stunning outdoor/indoor applications. High-quality prints are delivered at true production speed with a 3.2 m (126 in) printer that also speeds up your workflow and cuts costs.

Expand your outdoor/indoor application versatility.

• Offer your clients more without increasing costs: print directly on vinyl, wallpaper and polyester fabrics including unlined flags.


See stunning image quality and high-productivity.

• Offer clients more: the ink collector kit lets you print on lower cost uncoated polyester fabrics.


Generate profit from new business, and expand your customer base.

• Increase profit with HP Latex Inks – no special ventilation equipment1 or external dryer are required and you can reduce waste disposal and equipment costs.


1 Printers using HP Latex Inks use internal heaters to dry and cure the latex polymer film. Some substrates may have inherent odour.

Short summary description HP Scitex LX800 large format printer Colour 1200 x 1200 DPI:
This short summary of the HP Scitex LX800 large format printer Colour 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scitex LX800, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 484 ft²/hr, Banners, self-adhesives, films, fabric, paper, mesh, specialty, 0.8 mm, 25 cm

Long summary description HP Scitex LX800 large format printer Colour 1200 x 1200 DPI:
This is an auto-generated long summary of HP Scitex LX800 large format printer Colour 1200 x 1200 DPI based on the first three specs of the first five spec groups.

HP Scitex LX800. Maximum resolution: 1200 x 1200 DPI, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Print speed (normal quality): 484 ft²/hr. Media types supported: Banners, self-adhesives, films, fabric, paper, mesh, specialty, Media thickness: 0.8 mm, Maximum roll diameter: 25 cm. Dimensions (WxDxH): 5730 x 1660 x 1660 mm, Weight: 1118 kg, Size (imperial): 3.2 m (126"). Custom media sizes: 3.2 m; 2 x 1.52 m. Package dimensions (W x D x H): 5867.4 x 1727.2 x 2159 mm (231 x 68 x 85")

Printing
Print head nozzles
10560
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Print speed (normal quality)
484 ft²/hr
Print head
3
Paper handling
Media types supported
Banners, self-adhesives, films, fabric, paper, mesh, specialty
Custom media sizes
3.2 m; 2 x 1.52 m
Media thickness
0.8 mm
Maximum roll diameter
25 cm
Operational conditions
Operating temperature (T-T)
59 - 86 °F
Weight & dimensions
Dimensions (WxDxH)
5730 x 1660 x 1660 mm
Weight
1118 kg
Size (imperial)
3.2 m (126")
Packaging data
Package dimensions (W x D x H)
5867.4 x 1727.2 x 2159 mm (231 x 68 x 85")
Other features
Ink drop
12 pl
Roll maximum input
2