HP logo

HP DesignJet L65500 Printer

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124400
Info modified on:
14 Dec 2021, 09:46:52
End of life date:
30 Apr 2011
Bullet Points HP DesignJet L65500 Printer:
  • - Deliver rich, saturated color. Print outdoor and indoor applications on a range of media from low-cost, uncoated media to specialty options with best results on Original HP media. Print quality and durability is comparable to low-solvent inks.<sup>[3]</sup>
  • - Improve your printing environment and attract environmentally conscious customers. HP Latex Inks are not considered hazardous waste<sup>[15]</sup>; you can take advantage of HP recyclable media;<sup>[6]</sup> and the ink cartridge includes a recyclable cardboard container
  • - Achieve high quality at high print speeds with HP Wide Scan Printing Technology and HP DreamColor Technologies. Deliver faster with fewer interruptions with water-based HP Latex Inks, and enjoy greater efficiency with the HP Internal Print Server.
Warranty:
One-year limited hardware warranty; 8-hour, 5 days a week phone support
Long product name HP DesignJet L65500 Printer:

DesignJet L65500 Printer

HP DesignJet L65500 Printer:

Offer outdoor and indoor application versatility with print-quality and display permanence comparable to low-solvent printers. Reduce the impact of printing on the environment. Deliver faster at high print speeds and improve productivity.

Short summary description HP DesignJet L65500 Printer:

HP DesignJet L65500 Printer

Long summary description HP DesignJet L65500 Printer:

HP DesignJet L65500 Printer

Reasons to buy
Recommended products
Loading...
Disclaimer HP DesignJet L65500 Printer Q6702A:
[1]Printers using HP Latex Inks use internal heaters to dry and cure the latex polymer film. Some substrates may have inherent odor.
[2]Special ventilation is not required to meet US OSHA requirements on occupational exposure to VOCs from HP Latex Inks. Special ventilation equipment installation is at the discretion of the customer—no specific HP recommendation is intended. Typically no air discharge permitting required with HP Latex Inks. Customers should consult state and local requirements and regulations.
[3]HP image permanence and scratch, smudge, and water resistance estimates by HP Image Permanence Lab. Display permanence tested according to SAE J2527 using HP Latex and low-solvent inks on a range of media, including HP media; in a vertical display orientation in simulated nominal outdoor display conditions for select high and low climates, including exposure to direct sunlight and water; performance may vary as environmental conditions change. Scratch, smudge, and water resistance tested using HP Latex and low-solvent inks on a wide range of HP media; water resistance is comparable when printed on water-resistant substrates. Laminated display permanence using Neschen Solvoprint Performance Clear 80 laminate. Results may vary based on specific media performance. For more information, see http://www.hp.com/go/supplies/printpermanence.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.