location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 9800d inkjet printer Colour 4800 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9800d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8166B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160703770 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2007
Product end of life date
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Deskjet 9800d inkjet printer Colour 4800 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A3 8 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port
Long product name HP Deskjet 9800d inkjet printer Colour 4800 x 1200 DPI A3 :
The long product name of HP Deskjet 9800d inkjet printer Colour 4800 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

96MHz ARM946E-S, 4800 x 1200dpi, A3, 32MB, PCL 3, 60W
More>>>
HP Deskjet 9800d inkjet printer Colour 4800 x 1200 DPI A3:
The official description of HP Deskjet 9800d inkjet printer Colour 4800 x 1200 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whether you're printing general office documents or A3+ full-colour marketing pieces, you can expect results with this easy, reliable printer. Meet demanding printing needs with speeds up to 30 ppm black and up to 20 ppm colour and optional two-sided printing — it's a feature-rich performer in a sleek, compact design. Get standard 4-ink colour with optional 6-ink printing for richer images. Enjoy lasting laser-quality text, brilliant colour photos and business communications with HP Vivera Inks.

Short summary description HP Deskjet 9800d inkjet printer Colour 4800 x 1200 DPI A3:
This short summary of the HP Deskjet 9800d inkjet printer Colour 4800 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 9800d, Colour, 4800 x 1200 DPI, 2, A3, 5000 pages per month, 8 ppm

Long summary description HP Deskjet 9800d inkjet printer Colour 4800 x 1200 DPI A3:
This is an auto-generated long summary of HP Deskjet 9800d inkjet printer Colour 4800 x 1200 DPI A3 based on the first three specs of the first five spec groups.

HP Deskjet 9800d. Colour, Number of print cartridges: 2, Maximum duty cycle: 5000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 8 ppm. Duplex printing. Product colour: Black, Grey

Features
Duplex printing *
Yes
Page description languages *
PCL 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
5000 pages per month
Number of print cartridges *
2
Printing
Print speed (colour, draft quality, A4/US Letter)
20 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (colour, normal quality, A4/US Letter)
6 ppm
Print speed (black, normal quality, A3)
5.6 ppm
Print speed (colour, normal quality, A3)
3.5 ppm
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum print size
330 x 483 mm
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4
ISO B-series sizes (B0...B9)
B4, B5
ISO C-series sizes (C0...C9)
C6
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Parallel, USB
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Internal memory *
32 MB
Built-in processor
Yes
Performance
Processor frequency
96 MHz
Sound pressure level (printing)
51 dB
Design
Market positioning *
Home & office
Product colour *
Black, Grey
Built-in display *
No
Certification
EN 60950/IEC 950 Compliance (International), UL Listed (USA), CSA (Canada), GS Certified (Germany), CE Marking (Europe), B (Poland), eK (Korea), CCC S&E (China), PSB (Singapore) FCC Title 47 CFR Part 15 Class B (USA), CTICK (Australia and New Zealand), VCCI (Japan), CE (European Union), BSMI (Taiwan), ICES (Canada), CCC S&E (China), MIC (Korea).
Power
Power consumption (printing) *
60 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
0 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
574.5 mm
Depth
500 mm
Height
186.3 mm
Weight
12 kg
Packaging data
Power cord included
Yes
Drivers included
Yes
Manual
Yes
Package weight
14 kg
Source Testseek summary Average rating
Reviews
Updated:
2012-12-15 02:41:09
Uk has collected 5 expert reviews for HP Deskjet 9800d inkjet printer Colour 4800 x 1200 DPI A3 and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
pcmag.com
Updated:
2012-12-15 02:41:08
The HP Deskjet 9800d is a business printer at heart, with a duplexer, paper trays for up to 13- by 19-inch paper, and a 5,000 Specs: Rated Speed: Text: 30 ppm, Rated Speed: Color: 20 ppm...
0%
Country Distributor
United Kingdom 1 distributor(s)