HP logo

HP Jetdirect 170x print server Ethernet LAN

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187043
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
01 Apr 2006
Short summary description HP Jetdirect 170x print server Ethernet LAN:

HP Jetdirect 170x, Ethernet LAN, IEEE 802.3, 10 Mbit/s, 10BASE-T, TCP/IP, DLC/LLC, IPX/SPX, NDS, Bindery, NDPS, NCP, IP Direct Mode, FTP Printing, Telnet, SLP,..., SNMP

Long summary description HP Jetdirect 170x print server Ethernet LAN:

HP Jetdirect 170x. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, Ethernet LAN data rates: 10 Mbit/s. Supported network protocols: TCP/IP, DLC/LLC, IPX/SPX, NDS, Bindery, NDPS, NCP, IP Direct Mode, FTP Printing, Telnet, SLP,..., Management protocols: SNMP. Power consumption (typical): 2 W. Width: 279.4 mm, Depth: 160 mm, Height: 114.3 mm. Networking features: Ethernet

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.