location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise M855dn Printer Colour 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Enterprise M855dn Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2W77A#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182820834 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 07:24:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Enterprise M855dn Printer Colour 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 46 ppm
  • - Duplex printing
  • - USB port Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 175000 pages per month
  • - Total number of input trays: 2 Total input capacity: 600 sheets Total output capacity: 500 sheets
  • - Internal memory: 1536 MB Built-in processor 800 MHz
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise M855dn Printer Colour 1200 x 1200 DPI A3 :
The long product name of HP Color LaserJet Enterprise M855dn Printer Colour 1200 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Enterprise M855dn Printer, Laser, 1200 x 1200dpi, 46ppm, A3, 800MHz, 1024MB, USB, LCD
More>>>
HP Color LaserJet Enterprise M855dn Printer Colour 1200 x 1200 DPI A3:
The official description of HP Color LaserJet Enterprise M855dn Printer Colour 1200 x 1200 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print speed of up to 46 ppm colour; HP ImageREt 4800; HP FastRes 1200 (1200 dpi quality), 600 x 600 dpi; HP ProRes 1200 (1200 x 1200 dpi); 800 MHz processor; 1 Gigabit Ethernet 10/100/1000T network; 2 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 hardware integration pocket; 1 GB RAM; 100-sheet multi-purpose tray; 500-sheet input tray; Optional: 1 x 500 sheet feeder and stand or 3 x 500 sheet feeder and stand or 1 x 3500 sheet feeder and stand
The HP Color LaserJet M855 gives your entire organization access to fast, simplified colour printing with professional finishing. Protect your investment – you can easily upgrade and add to this device’s capabilities as your business needs evolve.

Short summary description HP Color LaserJet Enterprise M855dn Printer Colour 1200 x 1200 DPI A3:
This short summary of the HP Color LaserJet Enterprise M855dn Printer Colour 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise M855dn Printer, Laser, Colour, 1200 x 1200 DPI, A3, 46 ppm, Duplex printing

Long summary description HP Color LaserJet Enterprise M855dn Printer Colour 1200 x 1200 DPI A3:
This is an auto-generated long summary of HP Color LaserJet Enterprise M855dn Printer Colour 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise M855dn Printer. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 175000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 46 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, Grey

Print at a speed that meets your needs

Boost productivity for everyone in your organization with fast colour printing on different media sizes up to SRA3.
Equip employees to fly through tasks with the large 10.9cm (4.3 inch) touchscreen.
Show your company’s true colours – get vibrant, consistent and affordable colour printing for every department.
HP’s on paper calibration technology helps provide even, consistent colour – from page to page, and on every printer.
Give employees the tools to organise documents faster and more conveniently: Staple, stack, fold, and punch holes with the printer’s optional finishing options[1].

Invest once, expand easily and manage efficiently

Expand your options. Easily upgrade firmware on your schedule and integrate new solutions or devices with ease.
Help build business efficiency. Centrally monitor and control printers with HP Web Jetadmin[2].
Apply fleet-wide policies to help protect your HP devices with HP Imaging and Printing Security Center[3].
Confidently safeguard the sensitive data sent to the printer with the HP High-Performance Secure Hard Disk[4].

Boost efficiency with mobile printing

Give users simple, direct access to the printer through wireless direct printing[5].
Get mobile printing at a touch with Near Field Communications (NFC): enable touch-to-print convenience from mobile devices[6].
Let employees print from mobile devices with built-in print capability or HP ePrint app and software[7].
Give users the power to print wirelessly from an iPad®, iPhone® or iPod touch® using AirPrint™[8].

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Only the power you need
Only the power you need

Help save energy with HP Auto-On/Auto-Off Technology.[10]

Prints in a flash, savings that last
Prints in a flash, savings that last

Print right away with Instant-on Technology.[11]

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[12]

Ethernet (printer)
Ethernet (printer)

Add this device to your office Ethernet network to share with your workgroup.

Take the guesswork out of fleet management
Take the guesswork out of fleet management

Centrally monitor and control your printers with HP Web Jetadmin.[13]

Simplicity all around

Make it easy for all to print with one common driver.[14]

Pull print jobs from your pocket
Pull print jobs from your pocket

Walk up and print from a USB drive, using the easy-access USB port.

Printing
Duplex printing mode
Auto
Print resolution colour
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
46 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
46 ppm
Print speed (black, normal quality, A3)
22 ppm
Print speed (colour, normal quality, A3)
22 ppm
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
11 s
Watermark printing
Yes
Secure printing
Yes
Booklet printing function
Yes
Features
Maximum duty cycle *
175000 pages per month
Recommended duty cycle
4000 - 25000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5, PCL 6, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
600 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
600 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Cut sheet, Transparencies, Photo paper, Labels, Glossy paper, Envelopes
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
16K
JIS B-series sizes (B0...B9)
B4, B5, B6
Envelopes sizes
B5, C5, C6, DL
Custom media width
76.2 - 320 mm
Custom media length
127 - 457.2 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port *
Yes
USB 2.0 ports quantity
3
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-PEAP, EAP-TLS, SNMPv3, WPA2-Enterprise, HTTPS, SSL/TLS, IPSec
Network
Mobile printing technologies
Mopria Print Service, HP ePrint, Apple AirPrint
Performance
Internal memory *
1536 MB
Maximum internal memory
1536 MB
Memory slots
1
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
55 dB
Sound power level (printing)
7.1 dB
Design
Market positioning *
Business
Product colour *
Black, Grey
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
1100 W
Power consumption (ready)
60 W
Power consumption (PowerSave)
1 W
Power consumption (off)
0.4 W
Current rating
5.5 A
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Silver, Taiwan Green Mark, ENERGY STAR
Weight & dimensions
Width
704 mm
Depth
635 mm
Height
580 mm
Pallet dimensions (W x D x H)
856 x 790 x 899 mm
Weight
86.3 kg
Packaging data
Package width
856 mm
Package depth
790 mm
Package height
899 mm
Package weight
101.5 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
29000 pages
Included cartridge capacity (CMY)
31500 pages
Software CD
Yes
Cables included
AC
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Utility (Mac)
HP Software provided
HP Easy Color
Logistics data
Pallet gross weight
101.55 g
Layers per pallet
1 pc(s)
Products per pallet
1 pc(s)
Technical details
Master (outer) cases per pallet layer
1 pc(s)
Disclaimer HP Color LaserJet Enterprise M855dn Printer Colour 1200 x 1200 DPI A3:
Disclaimer

[1] Document finishing accessories must be purchased separately. An input accessory with a stand must be installed for use before adding a finishing accessory.
[2] HP Web Jetadmin is free and available for download at hp.com/go/webjetadmin.
[3] HP Imaging and Printing Security Center must be purchased separately.
[4] The HP High-Performance Secure Hard Disk is not available on the HP Color LaserJet Enterprise M855dn model.
[5] Wireless direct printing may be added as an option to the HP LaserJet Enterprise M855x+ A2W79A, HP LaserJet Enterprise M855xh A2W78A and HP LaserJet Enterprise M855dn A2W77A. Mobile device may require an app or driver. Wireless performance is dependent on physical environment and distance from the printer. For details, see hp.com/go/wirelessprinting.
[6] Touch-to-print capability may be added as an option to the HP LaserJet Enterprise M855x+ A2W79A, HP LaserJet Enterprise M855xh A2W78A and HP LaserJet Enterprise M855dn A2W77A. Mobile device must support near-field communications-enabled printing. For a list of supported devices, see hp.com/go/mobileprinting.
[7] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See hp.com/go/mobileprinting for more details.
[8] Supports OS X® Lion, OS X Mountain Lion, and the following devices running iOS 4.2 or later: iPad® (all models), iPhone® (3GS or later), and iPod touch® (third generation or later). Works with HP's AirPrint-enabled printers and requires the printer be connected to the same network as your OS X or iOS device. Wireless performance is dependent on physical environment and distance from the access point. OS X, iPad, iPhone, and iPod touch are trademarks of Apple® Inc., registered in the United States and other countries. AirPrint™ and the AirPrint logo are trademarks of Apple Inc.
[9] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment. An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.
[10] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
[11] When compared with fluorescent tubes.
[11] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at www.hp.com/go/mobileprinting.
[12] Universal device plug-in is offered with HP Web Jetadmin 10.3 SR4 and higher. HP Web Jetadmin is free and available for download at www.hp.com/go/webjetadmin.
[13] The HP Universal Print Driver is free and can be downloaded at www.hp.com/go/upd.