HP logo

HP LaserJet D7H14A Transfer and Roller Kit

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
648742
Info modified on:
07 Nov 2024, 00:04:20
Bullet Points HP LaserJet D7H14A Transfer and Roller Kit:
  • - Ensure your HP printer continues to provide you with optimum print quality with periodic replacement of supplies.
  • - HP maintenance kits help ensure your HP printer is always available, helping maximize your business efficiency. HP maintenance kits include user-replaceable parts that work with your HP printer to prompt you when they require maintenance.
  • - HP maintenance kits include supplies that are built to last and backed by your HP warranty.
Warranty:
90 day limited warranty (manufacturing parts only)
Long product name HP LaserJet D7H14A Transfer and Roller Kit:

LaserJet D7H14A Transfer and Roller Kit

HP LaserJet D7H14A Transfer and Roller Kit:

Designed for LaserJet Enterprise M880 and M855 MFP users who need to maintain optimum quality and reliability.

HP LaserJet Maintenance Kits ensure your HP printer remains in working condition and continues providing the highest print quality possible.

Short summary description HP LaserJet D7H14A Transfer and Roller Kit:

HP LaserJet D7H14A Transfer and Roller Kit, Transfer kit, Laser, Black, China, HP Color LaserJet Enterprise M855 (A2W77A, A2W78A, A2W79A, D7P73A), flow MFP M880 (A2W75A, A2W76A,..., 600 mm

Long summary description HP LaserJet D7H14A Transfer and Roller Kit:

HP LaserJet D7H14A Transfer and Roller Kit. Product type: Transfer kit, Print technology: Laser, Product colour: Black. Width: 600 mm, Depth: 503 mm, Height: 671 mm. Quantity per pack: 1 pc(s), Package weight: 19.2 kg, Package width: 600 mm. Master (outer) cases per pallet: 12 pc(s), Products per pallet: 12 pc(s), Layers per pallet: 3 pc(s). Pallet weight (EU): 230.64 g

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.