location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 826A Magenta Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
826A Magenta Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF313A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8871113239036 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 280542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 00:03:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 826A Magenta Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 826A Toner Cartridges deliver legendary HP print quality.
  • - HP 826 toner cartridges work with: HP LaserJet Enterprise M855
  • - 1 Magenta (~31,500 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Original HP toner cartridges help you save energy and resources. Preinstalled cartridges mean less packaging waste and cartridges returned through HP Planet Partners are recycled responsibly[2].
  • - Ideal for offices that print colour business documents and marketing materials with photo-like images and graphics.
  • - Depend on Original HP 826A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 826A Magenta Original LaserJet Toner Cartridge :
The long product name of HP 826A Magenta Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

826A Magenta Original LaserJet Toner Cartridge
More>>>
HP 826A Magenta Original LaserJet Toner Cartridge:
The official description of HP 826A Magenta Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for offices that print colour business documents and marketing materials with photo-like images and graphics.

HP 826 LaserJet Printing Supplies keep business productivity high. Produce standout business documents with glossy, photo-quality colour with HP ColorSphere technology. Avoid wasted time and supplies with reliable Original HP toner cartridges.

Short summary description HP 826A Magenta Original LaserJet Toner Cartridge:
This short summary of the HP 826A Magenta Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 826A Magenta Original LaserJet Toner Cartridge, 31500 pages, Magenta, 1 pc(s)

Long summary description HP 826A Magenta Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 826A Magenta Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 826A Magenta Original LaserJet Toner Cartridge. Colour toner page yield: 31500 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP 826 toner cartridges work with: HP LaserJet Enterprise M855
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Colour toner page yield *
31500 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
HP
OEM code
CF313A
Quantity per box
1 pc(s)
Country of origin
Japan
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
15 - 27 °C
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Width
584 mm
Depth
130 mm
Height
195 mm
Weight
850 g
Package width
584 mm
Package depth
130 mm
Package height
195 mm
Package weight
1.55 kg
Brand-specific features
HP GTIN (EAN/UPC)
887111323903
Technical details
Box contents
1 Cartridge
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
12 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
113.5 g
Pallet weight (EU)
113.5 g
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Master (outer) cases per pallet
60 pc(s)
Products per pallet
60 pc(s)
Products per pallet (EU)
60 pc(s)
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1124 mm
Print technology
Laser printing
Pallet dimensions (W x D x H) (imperial)
1186.2 x 1000.8 x 1120.1 mm (46.7 x 39.4 x 44.1")
Pallet weight (imperial)
136.4 kg (300.8 lbs)
Pallet size (EU)
1200 x 800 x 1124 mm
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
México 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 826A Magenta Original LaserJet Toner Cartridge:
Disclaimer

[5] Average color composite (C/M/Y) and black declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.