location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP GT22-0025na AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 1.51 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
45L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT22-0025na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7B952EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029978783 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2024 18:17:55
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2023
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP GT22-0025na AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 1.51 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ 7 5800X (up to 4.7 GHz max boost clock, 32 MB L3 cache, 8 cores, 16 threads)
  • - Windows 11 Home
  • - NVIDIA® GeForce RTX™ 3070 (8 GB GDDR6 dedicated) with LHR
  • - 16 GB memory; 2 TB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name OMEN by HP GT22-0025na AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 1.51 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black :
The long product name of OMEN by HP GT22-0025na AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 1.51 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN by HP 45L Gaming Desktop GT22-0025na Bundle PC, Windows 11 Home, AMD Ryzen™ 7, 16GB RAM, 512GB SSD, 1TB SSD, NVIDIA® GeForce RTX™ 3070
More>>>
OMEN by HP GT22-0025na AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 1.51 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black:
The official description of OMEN by HP GT22-0025na AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 1.51 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Scientifically cooled, metaphysically fire
Built for extreme performance, the OMEN by HP 45L Gaming Desktop PC is designed for gaming from the ground up. Powered by the latest AMD processor[1], the OMEN by HP gaming desktop takes cooling to incredible heights with a unique cooling chamber. Created for easy tool-less upgradeability with industry standard components to meet your gaming needs.

Short summary description OMEN by HP GT22-0025na AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 1.51 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black:
This short summary of the OMEN by HP GT22-0025na AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 1.51 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP GT22-0025na, 3.8 GHz, AMD Ryzen™ 7, 5800X, 16 GB, 1.51 TB, Windows 11 Home

Long summary description OMEN by HP GT22-0025na AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 1.51 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black:
This is an auto-generated long summary of OMEN by HP GT22-0025na AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 1.51 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black based on the first three specs of the first five spec groups.

OMEN by HP GT22-0025na. Processor frequency: 3.8 GHz, Processor family: AMD Ryzen™ 7, Processor model: 5800X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3733 MHz. Total storage capacity: 1.51 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 11 Home. Power supply: 800 W. Chassis type: Tower. Product type: PC. Weight: 22.6 kg. Product colour: Black

OMEN Gaming Hub
OMEN Gaming Hub

The OMEN Gaming Hub elevates everything from software enhancements, hardware controls, to live services.

Crafted for expansion
Crafted for expansion

Easily upgrade and expand the memory, storage drives, and interior expansion slots to fit your gaming needs.

OMEN Light Studio

Control RGB lighting effects for all your connected and supported devices through one app. OMEN Light Studio makes it easy to personalize lighting options using a variety of effects like ambient, wave, interactive and more.

OMEN CRYO CHAMBER™

Experience revolutionary cooling from the patented OMEN CRYO CHAMBER™ cooling system that enables the liquid cooler radiator to channel fresh, cold air from the surrounding environment to cool down the CPU.

Liquid cooling
Liquid cooling

Hassle-free thermal management quietly and efficiently draws heat away from high-performance processors, helping to protect sensitive components from heat overload.

AMD Ryzen™ 5000 Series Desktop Processor

Whether you are playing the latest games, designing the next skyscraper, or crunching scientific data, you need a powerful processor that can handle it all—and more. Hands down, the AMD Ryzen™ 5000 Series desktop processors set the bar for gamers and artists alike. [1]

The Ultimate Play

The GeForce RTX™ 3070 is powered by Ampere—NVIDIA’s 2nd gen RTX architecture. Built with enhanced RT Cores and Tensor Cores, new streaming multiprocessors, and high-speed G6 memory, it gives you the power you need to rip through the most demanding games. [3]

DTS: X® Ultra Technology

By producing authentic, spatially accurate 3D sound through any headset, this technology offers specially tuned audio modes for different game types to provide immersion for the best entertainment experience possible. [4]

SuperSpeed USB Type-A 5Gbps signaling data rate

Plug in your external storage with this SuperSpeed USB Type-A port, featuring 5Gbps signaling data rate. [5]

SuperSpeed USB Type-C® 10Gbps signaling data rate

Plug in your external storage with this SuperSpeed USB Type-C® port, featuring 10Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down. [6]

Effortlessly connected

Enjoy a smooth wireless experience with a Wi-Fi CERTIFIED 6™ (2x2) and Bluetooth® 5.2 combo. [7]

Sustainable design

Because little things make a big difference, this product includes sustainable materials like water-based paint in the design. [8]

McAfee® LiveSafe™

Protect your operating system with a free 30-day McAfee® LiveSafe™ subscription. [9]

OMEN Cryo Chamber™
OMEN Cryo Chamber™

Enables the liquid cooler radiator to pull-in cold air from the surrounding environment to cool down the CPU.

Get a fresh perspective
Get a fresh perspective

Windows 11 provides a calm and creative space where you can pursue your passions through a fresh experience. From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [2]

Dual channel memory
Dual channel memory

With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
5800X
Processor cores
8
Processor threads
16
Processor boost frequency
4.7 GHz
Processor frequency *
3.8 GHz
Processor cache
32 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x DIMM
Memory clock speed
3733 MHz
ECC
Yes
Non-ECC
Yes
Internal memory manufacturer
HyperX
Storage
Total storage capacity *
1.51 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
2
Total SSDs capacity
1.51 TB
Number of SSDs installed
2
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 3070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852BE
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Colour name
Black, glass side panel, dark chrome logo
Placement supported
Vertical
Water cooling system
Yes
Cable lock slot
Yes
Product colour *
Black
RGB memory lighting
Yes
Introduction year
2022
Performance
Market positioning
Gaming
Motherboard chipset
AMD B550
Motherboard form factor
micro ATX
Audio system
DTS:X Ultra
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
BIOS, Power on, User
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Pre-installed software
ExpressVPN (30 day free trial); LastPass Premium (30 day free trial), 1 month trial for new Microsoft 365 customers, McAfee LiveSafe™; Xbox Game Pass 1-month free trial
Trial software
25 GB Dropbox storage for 12 months
Processor special features
Intel Extreme Memory Profile (XMP)
Yes
Brand-specific features
HP Security tools
Chassis side cover lock
HP Software provided
HP Audio Switch; HP Connection Optimizer; HP Support Assistant; HP QuickDrop; OMEN Gaming Hub; HP Enhanced Lighting
HP GTIN (EAN/UPC)
197029978783
HP segment
Home
Power
Power supply *
800 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
80 PLUS certification
80 PLUS Gold
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Gold, ENERGY STAR
Sustainable technologies and materials
Water based paint
Weight & dimensions
Width *
204 mm
Depth *
470 mm
Height *
555 mm
Weight *
22.6 kg
Package width
592 mm
Package depth
328 mm
Package height
672 mm
Package weight
25.2 kg
Packaging content
Display included *
No
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Number of free internal memory expansion slots
2
Disclaimer OMEN by HP GT22-0025na AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 1.51 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.

[2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[3] ©2022 NVIDIA Corporation. NVIDIA, the NVIDIA logo, GeForce, and GeForce RTX are registered trademarks and/or trademarks of NVIDIA Corporation in the United States and other countries. All other trademarks and copyrights are the property of their respective owners.
[4] Listening to personal stereo equipment at full volume for long periods can damage the user’s hearing. To reduce the risk of hearing damage, lower the volume and amount of time listening at full volume.
[5] Actual throughput may vary.
[6] Actual throughput may vary. USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[7] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi CERTIFIED 6™ (802.11ax) is backwards compatible with prior 802.11 specs. Wi-Fi CERTIFIED 6™ is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 80MHz and higher channels. Wi-Fi CERTIFIED 6™ (802.11ax) is not supported in Belarus where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac).
[8] Percentage of water-based paint varies by product.
[9] Internet service required and not included. Subscription required after 30 days.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you won't be able to turn it back on.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Wi-Fi® supporting gigabit speeds is achievable when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160 MHz channels.
Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6 devices. Only available in countries where 802.11ax is supported.
Wi-Fi 6 (802.11ax) is not supported in Ukraine, Russia, and Indonesia where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac).
Reverting to LastPass basic after 30 days.
For best results with HP Sleep and Charge, use a USB charging protocol standard cable or cable adapter with an external device.
Must activate within 180 days of Windows activation.
Percentage of water based paint varies by product.
Xbox Game Pass sold separately. Credit card required. Unless you cancel, you will be charged the then-current regular membership rate when the promotional period ends. Terms, exclusions, and streaming limits apply. Xbox Cloud Gaming (Beta): select devices and regions. After term, active membership required to play games and online multiplayer. Game catalog varies over time, region, and by device. DLC sold separately; if a game is removed from catalog or your membership ends, you will need to purchase the game separately to use your DLC. If you’re already an Xbox Live Gold and/or Game Pass for Console/PC member, any days remaining in your membership(s) will be converted to Ultimate using a conversion ratio. Future code redemptions also subject to conversion ratio. All conversions to Ultimate are final. Details and system requirements at www.xbox.com/gamepass. Offer valid in all Xbox Game Pass markets excluding Russia. Digital Direct: Your digital content will be delivered directly to your device during set-up; no codes required.