location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Voyager 6200 USB-C Black Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager 6200 USB-C Black Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7D792AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192145616 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 12:22:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
Bullet Points POLY Voyager 6200 USB-C Black Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get performance, comfort, and versatility in one device. Four omnidirectional microphones bring your voice to the forefront and minimize distractions. When your neckband vibrates to alert you to an incoming call, your earbuds are always ready to take it.
  • - Bring your voice to the forefront and minimize distractions with four omnidirectional microphones. These dynamic mics capture every nuance of your voice while enhanced noise cancelling technology minimizes background noise, so your caller hears you, not your surroundings.
  • - Need to keep one ear on your phone and one ear on your desktop? Done. Multipoint technology connects you to any two devices at the same time, and pairs with up to eight. Plus, with Class 1 Bluetooth® range, you can walk away from your PC, tablet or mobile and still stay connected.
Warranty: Poly standard two-year limited warranty
Long product name POLY Voyager 6200 USB-C Black Headset :
The long product name of POLY Voyager 6200 USB-C Black Headset. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Voyager 6200 USB-C Black Headset
More>>>
POLY Voyager 6200 USB-C Black Headset:
The official description of POLY Voyager 6200 USB-C Black Headset as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work on the go? Stay in the loop
Here’s a Bluetooth® neckband headset with earbuds that’s as professional and versatile as you. With Voyager 6200 UC, wear just one earbud for voice calls and both earbuds for music. Stereo sound and active noise cancelling (ANC) help you focus—while you stay productive and connected.

Short summary description POLY Voyager 6200 USB-C Black Headset:
This short summary of the POLY Voyager 6200 USB-C Black Headset data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Voyager 6200 USB-C Black Headset, Wireless, Calls/Music, 56 g, Headset, Black

Long summary description POLY Voyager 6200 USB-C Black Headset:
This is an auto-generated long summary of POLY Voyager 6200 USB-C Black Headset based on the first three specs of the first five spec groups.

POLY Voyager 6200 USB-C Black Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 30 m. Weight: 56 g. Product colour: Black

Here’s a Bluetooth® neckband headset with earbuds that’s as professional and versatile as you. Voyager 6200 UC features active noise cancelling (ANC) and multi-device connectivity

Get performance, comfort, and versatility in one device. Four omnidirectional microphones bring your voice to the forefront and minimize distractions. When your neckband vibrates to alert you to an incoming call, your earbuds are always ready to take it.

Professional grade audio

Bring your voice to the forefront and minimize distractions with four omnidirectional microphones. These dynamic mics capture every nuance of your voice while enhanced noise cancelling technology minimizes background noise, so your caller hears you, not your surroundings.

Pairs with your choice of devices

Need to keep one ear on your phone and one ear on your desktop? Done. Multipoint technology connects you to any two devices at the same time, and pairs with up to eight. Plus, with Class 1 Bluetooth® range, you can walk away from your PC, tablet or mobile and still stay connected.

Performance
Product type *
Headset
Wearing style *
Neck-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Operating keys
Answer/end call, Mute, Volume +, Track <, Volume -, Play/Pause, Track >
Ports & interfaces
Connectivity technology *
Wireless
USB connector
USB Type-C
Bluetooth
Yes
Bluetooth profiles
A2DP, HFP, HSP, AVRCP
Wireless range
30 m
Headphones
Ear coupling *
Intraaural
Driver unit
1.46 cm
Noise canceling
Yes
Noise canceling type
Active
Microphone
Microphone type *
Built-in
Microphone
Microphone direction type
Omnidirectional
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Continuous audio playback time
16 h
Talk time
9 h
Battery recharge time
1.6 h
Charging source
USB
Standby time
336 h
Weight & dimensions
Width
190 mm
Depth
180 mm
Height
76 mm
Weight
56 g
Packaging content
Charging case
Yes
Receiver included
Yes
Carrying case
Yes
Country Distributor
Nederland 7 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 2 distributor(s)
Switzerland 1 distributor(s)
Danmark 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Disclaimer POLY Voyager 6200 USB-C Black Headset:
Disclaimer

Technical specification disclaimers
SoundGuard Digital Plantronics owns sophisticated algorithms including: Protects against Acoustic Shock by limiting sounds to below 118 dBA; G616 anti-startle protection that limits the noise level to below 102 dB SPL and is therefore compliant to the Australian Communications Industry Forum (ACIF) G616 recommendation; Average daily noise exposure measures and controls sound to prevent the average daily sounds exposure from exceeding 80 dBA or 85 dBA time-weighted average (TWA).
Requires Poly Lens Desktop App to enable SoundGuard Digital features.