location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP V27ie G5 FHD Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V27ie G5 FHD Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6D8H2AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548759767 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 00:02:00
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP V27ie G5 FHD Monitor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy how your projects or assignments look with excellent, front-of-screen views via sharp, FHD resolution and tear-free AMD FreeSync™ with 75Hz refresh rate[1].
  • - Clear your desk and keep the focus on your screen through the sleek 3-sided micro-edge bezel, neat cable management, and slim stand with adjustable tilt for your perfect view.
  • - Keep your workspace simple and easy by customizing your monitor settings with the intuitive Joypad OSD button or by managing them directly on screen with HP Display Center[2].
  • - To do more for the planet, we're helping to close the loop with this EPEAT® registered[3] monitor that contains 85% recycled plastics solely from recycled ITE plastics[4] and is shipped in 100% recyclable packaging[5].
Warranty: 1 year limited warranty
Long product name HP V27ie G5 FHD Monitor :
The long product name of HP V27ie G5 FHD Monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V27ie G5 FHD Monitor
More>>>
HP V27ie G5 FHD Monitor:
The official description of HP V27ie G5 FHD Monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everyday Productivity
Expand your view and your productivity with this 69 cm (27-inch) diagonal, FHD monitor when you're working or learning. This sleek, sizeable monitor makes computing easy and complete via a crisp, smooth screen and simple design, so you can do more everyday.

Short summary description HP V27ie G5 FHD Monitor:
This short summary of the HP V27ie G5 FHD Monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP V27ie G5 FHD Monitor, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description HP V27ie G5 FHD Monitor:
This is an auto-generated long summary of HP V27ie G5 FHD Monitor based on the first three specs of the first five spec groups.

HP V27ie G5 FHD Monitor. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

In Full View

Enjoy how your projects or assignments look on this IPS monitor with excellent, front-of-screen views. It boasts FHD resolution and AMD FreeSync™ technology featuring a 75Hz refresh rate[1] for sharp images and fluid motion.

Modern Design. Functional Fit.

Clear your mind and your desk with a monitor designed to work in any space. Keep the focus on your screen through the sleek 3-sided micro-edge bezel, neat cable management, and slim stand with adjustable tilt for your perfect view.

Intuitive Inputs. Easy Control.

Make your workspace as simple as possible, so you can concentrate on what you do best. Easily setup your monitor by customizing your settings with the intuitive Joypad OSD button or manage them directly from the screen with HP Display Center[2].

IPS Panel

No matter where you stand, IPS technology ensures image accuracy and consistency across wide 178-degrees horizontal and vertical viewing angles.

3-Sided Micro-Edge Bezel

See and do more on your screen with a 3-sided micro-edge bezel that maximizes your viewing area for a sleek design and seamless dual-monitor setups.

Easy Joypad OSD Button

It's never been easier to configure your display with Joypad OSD button to adjust brightness, resolution, and volume.

Low Blue Light Mode

Keep your eyes comfortable with subtly warmer display colors onscreen.

Neat Cable Management

Neat cable management solution for a cleaner workspace and more productivity.

75 Hz Refresh Rate

Experience smooth, life-like video and clear detail with a 75 Hz refresh rate that provides fluid movement from frame to frame. [1]

With the Environment in Mind

Meeting the latest standards with EPEAT® registered, ENERGY STAR® and TCO certifications. [3]

Thoughtful Product Packaging

We use 100% recyclable packaging that meets recycling requirements, so it can stay out of the landfill. [5,6]

HP Display Center

Customize your display with easy, intuitive HP Display Center software that lets you tailor your settings, partition screens, and even dim the screen. [2]

AMD FreeSync™

AMD FreeSync™ technology provides smooth, tear-free videos by reducing input latency, screen tearing, and stuttering. [7]

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
9000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0.311 x 0.311 mm
Pixel density
82 ppi
Horizontal scan range
30 - 86 kHz
Vertical scan range
48 - 75 Hz
Display diagonal (metric)
68.6 cm
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
NTSC
Colour gamut
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Low Blue Light technology
Yes
HP segment
Home
Design
Market positioning *
Home
Product colour *
Black
Feet colour
Black
Introduction year
2022
Country of origin
China
Certification
Argentina S-Mark; Australia MEPS; CB; CE; CECP; CEL; CEL Grade 1; China CCC; cTUVus; EAC; ENERGY STAR®; ErP; EUP Lot-6; FCC; ICES; ISO 9241-307; KC (Korean) requirements; KC/KCC; Korea e-standby; Microsoft WHQL Certification; NOM (Mexico); PSB for Singapore; RCM; SEPA; Taiwan BSMI; TCO Certified; TCO Certified Edge; TUV Bauart; VCCI; Vietnam MEPS; Low blue light; EUP Lot-26; EU RoHS; Ukraine Energy label; California Energy Commission (CEC); South Africa Energy; Mexico Energy; WW application; UAE; Ukraine certificates; NRCS of South Africa; TÜV Flicker free certified; India BIS; Cambodia ISC
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Height adjustment *
No
Pivot
No
Swivelling
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
16 kWh
Power consumption (typical) *
25 W
Power consumption (standby) *
0.5 W
Power consumption (max)
35 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1280903
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
HDMI
Quick start guide
Yes
Weight & dimensions
Width (with stand)
611 mm
Depth (with stand)
190.3 mm
Height (with stand)
438.4 mm
Weight (with stand)
5.11 kg
Width (without stand)
611 mm
Depth (without stand)
57.1 mm
Height (without stand)
365.6 mm
Packaging data
Package width
685 mm
Package depth
137 mm
Package height
425 mm
Package weight
7.39 kg
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Sustainable technologies and materials
Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; 85% ITE-derived closed loop plastic; Low Halogen
Carbon footprint
Total carbon footprint (kg of CO2e)
190
Carbon emissions, manufacturing (kg of CO2e)
109
Carbon emissions, logistics (kg of CO2e)
2
Carbon emissions, end-of-life (kg of CO2e)
3
Total carbon emissions, w/o use phase (kg of CO2e)
81
Brand-specific features
HP GTIN (EAN/UPC)
196548759873
Other features
Weight
5.11 kg
Height
365.6 mm
Width
611 mm
Depth
57.1 mm
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP V27ie G5 FHD Monitor:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[3] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
[5] 100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.
[6] Recycling facilities not available in all locations.
[7] FreeSync™ is only available when it is connected on Display Port or HDMI. FreeSync is an AMD® technology is enabled on FHD or QHD displays AMD Radeon Graphics and/or AMD A-Series APU-compliant monitors with DisplayPort/HDMI Adaptive-Sync required. AMD 15.11 Crimson driver (or newer) required to support FreeSync over HDMI. Adaptive refresh rates vary by monitor. More information is available at www.amd.com/freesync.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
DisplayPort™ 1.2 or HDMI 1.4 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 1920 x 1080 at 60 Hz with 8-bit color using one DisplayPort™, HDMI. The video card of the connected PC must be capable of supporting 1920 x 1080 and include one DisplayPort™ or one HDMI outputs to drive the monitor at the Preferred Mode.
Number of colors through A-FRC technology.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
Monitors produced from June 2024 comply with China regulation GB 21520-2023.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Included cables may vary by country.
Lock sold separately.
HP Display Center requires Windows 10 (or higher) on host PC and is available from the Windows store.
Mounting hardware sold separately.
A product carbon footprint is defined as the total amount of greenhouse gases emitted directly and indirectly by a product over its lifetime. Greenhouse gas emissions are reported as global warming potential for 100-year time horizon (GWP-100) in units of CO2 equivalence. Calculations are done in accordance with ISO 14040 & ISO 14044. Individual values may not sum to total due to rounding.