HP logo

HP Elite Mini 805 G8 AMD Ryzen™ 7 5700GE 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15092
Info modified on:
22 Jun 2025, 17:10:52
Short summary description HP Elite Mini 805 G8 AMD Ryzen™ 7 5700GE 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:

HP Elite Mini 805 G8, 3.2 GHz, AMD Ryzen™ 7, 5700GE, 16 GB, 512 GB, Windows 11 Pro

Long summary description HP Elite Mini 805 G8 AMD Ryzen™ 7 5700GE 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:

HP Elite Mini 805 G8. Processor frequency: 3.2 GHz, Processor family: AMD Ryzen™ 7, Processor model: 5700GE. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.45 kg. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.