location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 11A G6 EE AMD A4 A4-9120C 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11a
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11A G6 EE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6MP20EAR#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2020
Product end of life date
Bullet Points HP Chromebook 11A G6 EE AMD A4 A4-9120C 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Educational Chromebook Clamshell Grey, Orange
  • - AMD A4 A4-9120C 1.6 GHz
  • - Touchscreen 29.5 cm (11.6") HD 1366 x 768 pixels IPS LED backlight 16:9
  • - 4 GB DDR4-SDRAM 2666 MHz
  • - 32 GB eMMC
  • - AMD Radeon R4
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium Polymer (LiPo) 47 Wh 45 W
  • - ChromeOS 64-bit
More>>>
Short summary description HP Chromebook 11A G6 EE AMD A4 A4-9120C 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey, Orange:
This short summary of the HP Chromebook 11A G6 EE AMD A4 A4-9120C 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 11A G6 EE, AMD A4, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description HP Chromebook 11A G6 EE AMD A4 A4-9120C 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey, Orange:
This is an auto-generated long summary of HP Chromebook 11A G6 EE AMD A4 A4-9120C 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey, Orange based on the first three specs of the first five spec groups.

HP Chromebook 11A G6 EE. Product type: Chromebook, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-9120C, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Grey, Orange

Design
Product type *
Chromebook
Product colour *
Grey, Orange
Form factor *
Clamshell
Market positioning
Educational
Refurbished
Yes
Country of origin
China
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
220 cd/m²
Display diagonal (metric)
29.5 cm
RGB colour space
sRGB
Colour gamut
69%
Processor
Processor manufacturer *
AMD
Processor family *
AMD A4
Processor model *
A4-9120C
Processor cores
2
Processor threads
2
Processor boost frequency
2.4 GHz
Processor frequency *
1.6 GHz
Processor cache
1 MB
Processor cache type
L2
Processor lithography
28 nm
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
4 GB
ECC
No
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon R4
On-board graphics card base frequency
600 MHz
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
WLAN controller model
Qualcomm QCA6174A
WLAN controller manufacturer
Qualcomm
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Combo headphone/mic port
Yes
Keyboard
Pointing device
Clickpad
Keyboard layout
QWERTY
Numeric keypad *
No
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
ChromeOS
Brand-specific features
HP front camera
HP Webcam
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
47 Wh
Power
AC adapter power
45 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
306 mm
Depth
208 mm
Height
18.1 mm
Weight *
1.27 kg