HP logo

HP Executive 15.6 Backpack

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
551685
Info modified on:
27 May 2025, 21:11:02
End of life date:
31 Dec 2022
Short summary description HP Executive 15.6 Backpack:

HP Executive 15.6 Backpack, Backpack, 39.6 cm (15.6"), 870 g

Long summary description HP Executive 15.6 Backpack:

HP Executive 15.6 Backpack. Case type: Backpack, Maximum screen size: 39.6 cm (15.6"), Carrying handle(s). Weight: 870 g. Surface coloration: Monochromatic

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.