location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 40L GT21-0035na Intel® Core™ i9 i9-12900K 64 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40L GT21-0035na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6G5D3EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548893898 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2023
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN 40L GT21-0035na Intel® Core™ i9 i9-12900K 64 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i9-12900K (up to 5.2 GHz with Intel® Turbo Boost Technology, 30 MB L3 cache, 16 cores, 24 threads)
  • - Windows 11 Home
  • - NVIDIA® GeForce RTX™ 3080 (10 GB GDDR6X dedicated) with LHR
  • - 64 GB memory; 2 TB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply. Support service included: HP 3 years Pickup and Return Desktop Service. For terms and conditions, please visit https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=UC994E&selectedCountry=GB&lang=en_US
Long product name HP OMEN 40L GT21-0035na Intel® Core™ i9 i9-12900K 64 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black :
The long product name of HP OMEN 40L GT21-0035na Intel® Core™ i9 i9-12900K 64 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN 40L Desktop GT21-0035na PC, Windows 11 Home, Intel® Core™ i9, 64GB RAM, 2TB SSD, NVIDIA® GeForce RTX™ 3080
More>>>
HP OMEN 40L GT21-0035na Intel® Core™ i9 i9-12900K 64 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black:
The official description of HP OMEN 40L GT21-0035na Intel® Core™ i9 i9-12900K 64 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Master level performance made all your own
The OMEN by HP 40L Gaming Desktop is the ultimate companion on your gaming journey. Powered by the latest Intel® processor[1] and advanced graphics, the OMEN Desktop has a superior cooling system that prevents overheating. Designed for easy tool-less upgradeability, the OMEN Desktop will give you the top-tier performance to meet your gaming needs.

Short summary description HP OMEN 40L GT21-0035na Intel® Core™ i9 i9-12900K 64 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black:
This short summary of the HP OMEN 40L GT21-0035na Intel® Core™ i9 i9-12900K 64 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 40L GT21-0035na, 3.1 GHz, Intel® Core™ i9, i9-12900K, 64 GB, 2 TB, Windows 11 Home

Long summary description HP OMEN 40L GT21-0035na Intel® Core™ i9 i9-12900K 64 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black:
This is an auto-generated long summary of HP OMEN 40L GT21-0035na Intel® Core™ i9 i9-12900K 64 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black based on the first three specs of the first five spec groups.

HP OMEN 40L GT21-0035na. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i9, Processor model: i9-12900K. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3733 MHz. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 11 Home. Power supply: 800 W. Chassis type: Tower. Product type: PC. Product colour: Black

Tool-less design
Tool-less design

Easily upgrade and expand the memory, storage drives, and interior expansion slots to fit your gaming needs.

OMEN Gaming Hub
OMEN Gaming Hub

The OMEN Gaming Hub elevates everything from software enhancements, hardware controls, to live services.

Stay cool under pressure
Stay cool under pressure

All-around strategic placed fans prevent overheating even when your game heats up.

Show off your hardware

A tempered glass side panel shows off your internal components with RGB lighting effects. A clear EMI protective coating helps reduce the risk of electrical or magnetic interference with other devices.

Liquid cooling

Hassle-free thermal management quietly and efficiently draws heat away from high-performance processors, helping to protect sensitive components from heat overload.

Get a fresh perspective

Windows 11 provides a calm and creative space where you can pursue your passions through a fresh experience. From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [2]

A dynamic processor that adapts to you for superior multi-tasking performance

12th Gen Intel® Core™ processors distributes performance where you need it the most — saving you time and increasing your ability to do the things you actually want. [3]

The Ultimate Play

The GeForce RTX™ 3080 delivers the ultra performance that gamers crave, powered by Ampere—NVIDIA’s 2nd gen RTX architecture. It’s built with enhanced RT Cores and Tensor Cores, new streaming multiprocessors, and superfast G6X memory for an amazing gaming experience. [4]

SuperSpeed USB Type-A 5Gbps signaling data rate

Plug in your external storage with this SuperSpeed USB Type-A port, featuring 5Gbps signaling data rate. [5]

SuperSpeed USB Type-C® 10Gbps signaling data rate

Plug in your external storage with this SuperSpeed USB Type-C® port, featuring 10Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down. [6]

Effortlessly connected

Enjoy a smoother wireless experience with a Wi-Fi CERTIFIED 6™ (2x2) and Bluetooth® 5 combo–all your connections are solid, with up to 3x faster file transfer speeds than Wi-Fi 5. [7]

Sustainable design
Sustainable design

Because little things make a big difference, this product includes sustainable materials like water-based paint in the design. [8]

McAfee® LiveSafe™

Protect your operating system with a free 30-day McAfee® LiveSafe™ subscription. [9]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
12th gen Intel® Core™ i9
Processor model *
i9-12900K
Processor cores
16
Processor threads
24
Processor boost frequency
5.2 GHz
Processor frequency *
3.1 GHz
Processor cache
30 MB
Processor cache type
L3
Bus type
DMI4
Memory
Internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
4 x 16 GB
Memory slots
4x DIMM
Memory clock speed
3733 MHz
ECC
No
Internal memory manufacturer
HyperX
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
2 TB
Number of SSDs installed
1
SSD capacity
2 TB
SSD interface
PCI Express
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 3080
Discrete graphics card memory
10 GB
Discrete graphics memory type
GDDR6X
Number of discrete graphics cards
1
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Tower
Volume
40 L
Water cooling system
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
RGB memory lighting
Yes
Country of origin
China
Performance
Market positioning
Gaming
Motherboard chipset
Intel Z690
Motherboard form factor
micro ATX
Audio system
DTS:X Ultra
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
BIOS, Power on, User
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Pre-installed software
ExpressVPN (30 day free trial); LastPass Premium (30 day free trial), 1 month trial for new Microsoft 365 customers, McAfee LiveSafe™
Trial software
25 GB Dropbox storage for 12 months
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Extreme Memory Profile (XMP)
Yes
Brand-specific features
HP Security tools
Chassis side cover lock
HP Software provided
HP Audio Switch; HP Connection Optimizer; HP Support Assistant; HP QuickDrop; OMEN Gaming Hub; HP Enhanced Lighting
HP segment
Home
Power
Power supply *
800 W
80 PLUS certification
80 PLUS Gold
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold
Sustainable technologies and materials
Water based paint
Weight & dimensions
Width *
204 mm
Depth *
470 mm
Height *
467 mm
Weight *
18.7 kg
Package width
592 mm
Package depth
328 mm
Package height
582 mm
Package weight
19.3 kg
Packaging content
Display included *
No
Other features
Number of free internal memory expansion slots
4
Disclaimer HP OMEN 40L GT21-0035na Intel® Core™ i9 i9-12900K 64 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC Black:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.

[2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[4] ©2022 NVIDIA Corporation. NVIDIA, the NVIDIA logo, GeForce, and GeForce RTX are registered trademarks and/or trademarks of NVIDIA Corporation in the United States and other countries. All other trademarks and copyrights are the property of their respective owners.
[5] Actual throughput may vary.
[6] Actual throughput may vary. USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[7] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi CERTIFIED 6™ (802.11ax) is backwards compatible with prior 802.11 specs. Wi-Fi CERTIFIED 6™ is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 80MHz and higher channels. Wi-Fi CERTIFIED 6™ (802.11ax) is not supported in Belarus where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac).
[8] Percentage of water-based paint varies by product.
[9] Internet service required and not included. Subscription required after 30 days.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Free 30 day subscription of McAfee LiveSafe service included. Internet access required and not included. Subscription required after expiration.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel®️ Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Wi-Fi® supporting gigabit speeds is achievable when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160 MHz channels.
Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6 devices. Only available in countries where 802.11ax is supported.
Wi-Fi 6 (802.11ax) is not supported in Ukraine, Russia, and Indonesia where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac).
Reverting to LastPass basic after 30 days.
For best results with HP Sleep and Charge, use a USB charging protocol standard cable or cable adapter with an external device.
Must activate within 180 days of Windows activation.
Percentage of water based paint varies by product.