location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Spare 7320 DECT 6 Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Spare 7320 DECT 6 Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
783N1AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029632463 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘POLY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 17:07:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points POLY Spare 7320 DECT 6 Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Combined with Poly Acoustic Fence technology and Microsoft Teams Open Office spec, conversations always stay clear, private and protected.
  • - Keep nearby conversations private with a noise-cancelling microphone enhanced with Poly Acoustic Fence technology that meets Microsoft Teams Open Office specification.
  • - Stay in control with remote device management for settings, firmware and security updates.
  • - Give users more freedom to move with a line-of-sight wireless range of up to 580 ft/180 m.
  • - Crystal clear audio quality with latest DECT™ compression and modulation techniques without impacting user density.
  • - Get the most user density possible with adaptive power control which limits the radio signal to cover just the area needed for the user and not everyone else.
  • - Future-proof your headset with call control support for new softphones and the ability to manage multiple softphones with Poly Hub.
  • - Optimized for a wide range of Poly desk phones and compatible with over 800 desk phones across the industry.
  • - Empowers workers to focus on the call thanks to simple call/answer and call/merge via base buttons.
  • - Lasts all day long with up to 13 hours of talk time.
  • - Choice of monaural or stereo over-the-head (OTH) models.
Warranty: Poly standard two-year limited warranty
Long product name POLY Spare 7320 DECT 6 Headset :
The long product name of POLY Spare 7320 DECT 6 Headset. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Poly Spare 7320 DECT 6 Headset
More>>>
POLY Spare 7320 DECT 6 Headset:
The official description of POLY Spare 7320 DECT 6 Headset as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Peace of mind
Keep yourself productive with all day connectivity.

Short summary description POLY Spare 7320 DECT 6 Headset:
This short summary of the POLY Spare 7320 DECT 6 Headset data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Spare 7320 DECT 6 Headset, 160 g

Long summary description POLY Spare 7320 DECT 6 Headset:
This is an auto-generated long summary of POLY Spare 7320 DECT 6 Headset based on the first three specs of the first five spec groups.

POLY Spare 7320 DECT 6 Headset. Weight: 160 g

Flexibility

Adds flexibility for your device.

Genuine Replacement Part

Made with quality parts.

Weight & dimensions
Width
175 mm
Depth
170 mm
Height
70 mm
Weight
160 g
Packaging data
Package width
166 mm
Package depth
135 mm
Package height
55 mm
Package weight
281 g
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)
Disclaimer POLY Spare 7320 DECT 6 Headset:
Disclaimer

Technical specification disclaimers