location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook x360 Fortis 11 inch G9 Intel® Celeron® N5100 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 SE Education Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook x360
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fortis 11 inch G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6A1D0EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548890828 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook x360 Fortis 11 inch G9 Intel® Celeron® N5100 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 SE Education Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® N5100 (up to 2.8 GHz burst frequency, 4 MB L3 cache, 4 cores)
  • - Windows 11 SE for Education
  • - 29.5 cm (11.6") diagonal HD touch display
  • - Intel® UHD Graphics
  • - 4 GB memory; 128 GB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ProBook x360 Fortis 11 inch G9 Intel® Celeron® N5100 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 SE Education Black :
The long product name of HP ProBook x360 Fortis 11 inch G9 Intel® Celeron® N5100 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 SE Education Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro x360 Fortis 11 inch G9 Notebook PC, 11.6", touch screen, Windows 11 SE for Education, Intel® Celeron®, 4GB RAM, 128GB SSD, HD
More>>>
HP ProBook x360 Fortis 11 inch G9 Intel® Celeron® N5100 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 SE Education Black:
The official description of HP ProBook x360 Fortis 11 inch G9 Intel® Celeron® N5100 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 SE Education Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rugged and versatile x360 design for productivity everywhere
The HP Pro x360 Fortis 11.6-inch laptop provides reliability and performance in a rugged design. 360 degrees of flexibility and the intuitive touchscreen enable a productive and interactive experience. Get day-to-day peace of mind with IT-friendly management and security features from HP.

Short summary description HP ProBook x360 Fortis 11 inch G9 Intel® Celeron® N5100 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 SE Education Black:
This short summary of the HP ProBook x360 Fortis 11 inch G9 Intel® Celeron® N5100 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 SE Education Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook x360 Fortis 11 inch G9, Intel® Celeron®, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP ProBook x360 Fortis 11 inch G9 Intel® Celeron® N5100 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 SE Education Black:
This is an auto-generated long summary of HP ProBook x360 Fortis 11 inch G9 Intel® Celeron® N5100 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 SE Education Black based on the first three specs of the first five spec groups.

HP ProBook x360 Fortis 11 inch G9. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N5100, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 11 SE Education. Product colour: Black

Durability to reduce downtime

Protect your device from daily wear and tear with built-in reinforcement that helps keep up with active days.

360 degrees of flexibility

Manage tasks in any environment with a versatile 360-degree design.

IT-friendly manageability

Manage and protect your HP Pro x360 Fortis with easy-to-use manageability features[3] and HP Wolf security.[4]

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Preserve your privacy

Never wonder if someone is watching you with the added peace-of-mind that comes from the integrated HP Privacy Camera, with a physical shutter to protect from malicious surveillance.

HP Sure Sense

Malware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6. [1]

Work without interruption

Keep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen6 firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks. [2]

Speed up the basics of IT management

The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager. [3]

Connect your PC and mobile devices

Wirelessly transfer documents, photos and videos, notes, websites, addresses, and more between your mobile devices and your PC using the simple to use HP QuickDrop app. [5]

Design
Colour name
Jack black
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Market positioning
Everyday
Introduction year
2022
Country of origin
China
Original brand name
HP
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Display surface
Gloss
Anti-glare screen
Yes
Display brightness
250 cd/m²
Display diagonal (metric)
29.5 cm
RGB colour space
NTSC
Colour gamut
50%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N5100
Processor cores
4
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
1.1 GHz
Processor cache
4 MB
Processor cache type
L3
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Keyboard special features
Spill-resistant
Pointing device
Clickpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Pre-installed software
HP Connection Optimizer; HP Hotkey Support; HP MAC Address Manager; HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP Easy Clean; Buy Office (Sold separately); myHP; HP Privacy Settings; HSA Fusion for Commercial; HSA Telemetry for Commercial; Touchpoint Customizer for Commercial; HP Notifications; HP Classroom Manager (Sold separately); HP QuickDrop
Operating system installed *
Windows 11 SE Education
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Software Guard Extensions (Intel SGX)
No
Intel 64
Yes
Idle States
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP Security tools
Absolute persistence module; HP DriveLock and Automatic DriveLock; HP Secure Erase; HP Sure Sense; BIOS Update via Network; HP BIOSphere Gen6; TPM 2.0 embedded security chip (Common Criteria EAL4+ and FIPS 140-2 Level 2 Certified); HP Sure Start Gen7; HP Wake on WLAN
HP Management tools
HP Client Management Script Library (download); HP Driver Packs (download); HP Client Catalog (download); HP Manageability Integration Kit Gen4 (download); HP Image Assistant Gen5 (download); HP Patch Assistant (download); HP Connect for Microsoft Endpoint Manager
HP Software provided
Business
HP segment
Business
HP GTIN (EAN/UPC)
196548890828
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
42 Wh
Fast charging
Yes
Fast charging time (90%)
90 min
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
20% post-consumer recycled plastic; Recycled plastic cushions; External power supply 90% efficiency; Low Halogen; Bulk packaging available; Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; Outside box and corrugated cushions are 100% sustainably sourced and recyclable
Weight & dimensions
Width
297 mm
Depth
203.7 mm
Height
21.2 mm
Weight *
1.47 kg
Packaging data
Package width
67 mm
Package depth
435 mm
Package height
260 mm
Packaging content
Stylus pen
Yes
Logistics data
Harmonized System (HS) code
8471300000
Other features
Number of speakers
2
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP ProBook x360 Fortis 11 inch G9 Intel® Celeron® N5100 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 SE Education Black:
Disclaimer

[3] HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement.
[4] HP Wolf Security for Business requires Windows 10 or higher, includes various HP security features and is available on HP Pro, Elite, Workstation, and RPOS products. See product details for included security features and OS requirements.

[1] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with other 802.11ax devices. Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels.
[2] HP BIOSphere Gen6 requires Windows 10 and is available on select HP Pro and Elite PCs. Features may vary depending on the platform and configurations.
[5] Requires Internet access and Windows 10 PC preinstalled with HP QuickDrop app and either an Android device (phone or tablet) running Android 7 or higher with the Android HP QuickDrop app, and /or an iOS device (phone or tablet) running iOS 12 or higher with the iOS HP QuickDrop app.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com .
Due to the non-industry standard nature of some third-party memory modules, we recommend HP branded memory to ensure compatibility. If you mix memory speeds, the system will perform at the lower memory speed.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Burst frequency performance varies depending on hardware, software and overall system configuration.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11 ac) is backwards compatible with prior 802.11 specs.
Miracast is a wireless technology your PC can use to project your screen to TVs, projectors, and streaming.
The term "10/100/1000" or "Gigabit" Ethernet indicates compatibility with IEEE standard 802.3ab for Gigabit Ethernet, and does not connote actual operating speed of 1 Gb/s. For high-speed transmission, connection to a Gigabit Ethernet server and network infrastructure is required.
FHD/HD content required to view FHD/HD images.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
Actual brightness will be lower with touchscreen or Sure View.
HP Support Assistant requires Windows and Internet access.
HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement .
Absolute firmware module is shipped turned off and can only be activated with the purchase a license subscription and full activation of the software agent. License subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. Certain conditions apply. For full details visit: https://www.absolute.com/about/legal/agreements/absolute/ .
HP Quick Drop requires Internet access and Windows 10 or higher PC preinstalled with HP QuickDrop app and either an Android device (phone or tablet) running Android 7 or higher with the Android HP QuickDrop app, and /or an iOS device (phone or tablet) running iOS 12 or higher with the iOS HP QuickDrop app.
HP Sure Admin requires Windows 10 or higher, HP BIOS, HP Manageability Integration Kit from http://www.hp.com/go/clientmanagement and HP Sure Admin Local Access Authenticator smartphone app from the Android or Apple store.
HP Sure Sense is available on select HP PCs with Window 10 Pro, Windows 10 Enterprise, Windows 11 Pro, or Windows 11 Enterprise OS.
HP BIOSphere Gen6 features may vary depending on the platform and configuration.
HP Sure Start Gen7 is available on select HP PCs and requires Windows 10 or higher.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Availability may vary by country.
HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit http://www.hp.com/go/cpc . HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
External power supplies, WWAN modules, power cords, cables and peripherals excluded.
This system is preinstalled with Windows 10 Pro software and also comes with a license for Windows 11 Pro software and provision for recovery software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
WWAN is an optional feature, requires factory configuration and separately purchased service contract. Check with service provider for coverage and availability in your area. 4G LTE not available on all products, in all regions.
HP Connect for Microsoft Endpoint Manager is available from the Azure Market Place for HP Pro, Elite, Z and Point-of-Sale PCs managed with Microsoft Endpoint Manager. Subscription to Microsoft Endpoint Manager required and sold separately. Network connection required.
HP Patch Assistant available on select HP PCs with the HP Manageability Kit that are managed through Microsoft System Center Configuration Manager. HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html .
HP Cloud Recovery is available for Z by HP, HP Elite and Pro desktops and laptops PCs with Intel® or AMD processors and requires an open, wired network connection. Note: You must back up important files, data, photos, videos, etc. before use to avoid loss of data. Detail please refer to: https://support.hp.com/us-en/document/c05115630 .
HP Secure Erase for the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method. HP Secure Erase does not support platforms with Intel® Optane™.
Recharges up to 90% within 90 minutes when the system is off or in standby mode when used with the power adapter provided with the notebook. After charging has reached 90% capacity, charging speed will return to normal. Charging time may vary +/-10% due to System tolerance.
HP Drive Lock & Automatic Drive Lock is only supported on NVMe drives.
Windows MM18 battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See www.bapco.com for additional details.
HP Smart Support automatically collects the telemetry necessary upon initial boot of the product to deliver device-level configuration data and health insights and is available preinstalled on select products, thru HP Factory Configuration Services; or it can be downloaded. For more information about how to enable HP Smart Support or for download, please visit http://www.hp.com/smart-support .