HP logo

HP 65W GaN USB-C Laptop Charger

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212780
Info modified on:
18 Nov 2024, 00:50:11
Bullet Points HP 65W GaN USB-C Laptop Charger:
  • - Travel easily with this petite powerhouse. Even though it's compact, you get all the benefits of efficient charging. It's 20% smaller than our last-gen 65W laptop charger and its gallium nitride (GaN) technology packs even more power while staying efficient. Now don't let all that power go to your head.
  • - Charge your laptop and other devices quickly with the fast charging capabilities<sup>[3]</sup> of USB-C®. Enjoy fast charging with most USB-C® devices, not just HP products<sup>[1]</sup>. Your device ecosystem is now wide open and ready to power up.
  • - Two USB-C® ports to multitask your charging needs. Phone and laptop. Laptop and tablet. Tablet and toothbrush? Whatever powers your day plugs in here<sup>[2]</sup>.
  • - To reduce the amount of raw material we use, the charger itself contains 30% recycled plastics<sup>[4]</sup> and is shipped in 100% recyclable packaging<sup>[5]</sup> that meets recycling requirements, so it can stay out of the landfill when customers are finished with it<sup>[6]</sup>.
Warranty:
HP standard one-year limited warranty
Long product name HP 65W GaN USB-C Laptop Charger:

65W GaN USB-C Laptop Charger

HP 65W GaN USB-C Laptop Charger:

Powerfully Petite
Our 65W laptop charger is kind of a big deal. It plays well with most USB-C® devices[1], packs two powerful ports for simultaneous charging[2], and it's smaller than ever. Pack this petite power player and enjoy fast charging[3] wherever you roam and the efficiency of gallium nitride (GaN) technology .

Short summary description HP 65W GaN USB-C Laptop Charger:

HP 65W GaN USB-C Laptop Charger, Laptop, Indoor, 5,9,12,15,20 V, Black, 10 - 95%, Outside box and corrugated cushions are 100% sustainably sourced and recyclable; 30% post-consumer...

Long summary description HP 65W GaN USB-C Laptop Charger:

HP 65W GaN USB-C Laptop Charger. Purpose: Laptop, Power supply type: Indoor, Output voltage: 5,9,12,15,20 V. Product colour: Black. Sustainable technologies and materials: Outside box and corrugated cushions are 100% sustainably sourced and recyclable; 30% post-consumer.... Cable length: 1 m, Width: 75 mm, Depth: 53 mm. Quantity per pack: 1 pc(s), Package width: 75 mm, Package depth: 53.3 mm

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP 65W GaN USB-C Laptop Charger 600Q8AA:
[1] Up to 65W max output in single port mode. Up to 30W + 30W, 45W + 20W, or 20W + 45W max output in dual port mode.
[2] Supported outputs when dual port mode is active will depend on devices being charged. Up to 30W + 30W, 45W + 20W, or 20W + 45W max output in dual port mode.
[3] Supports these select fast charging protocols: PD/PPS/QC5.0/AFC.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.