HP USB-C 65W Laptop Charger, Laptop, Indoor, 5,9,12,15,20 V, 65 W, USB Type-C, Black
HP USB-C 65W Laptop Charger. Purpose: Laptop, Power supply type: Indoor, Output voltage: 5,9,12,15,20 V. USB connector type: USB Type-C. Product colour: Black. Width: 97 mm, Depth: 53.5 mm, Height: 21 mm. Package width: 97 mm, Package depth: 75 mm, Package height: 237 mm