location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 34 inch Intel® Core™ i9 i9-12900 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 64 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Wi-Fi 6 (802.11ax) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34 inch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5M9C0EA show
Show alternative article codes used in the online market place
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2024
Product end of life date
Bullet Points HP 34 inch Intel® Core™ i9 i9-12900 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 64 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Wi-Fi 6 (802.11ax) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i9-12900 (up to 5.1 GHz with Intel® Turbo Boost Technology, 30 MB L3 cache, 16 cores, 24 threads)
  • - Windows 11 Pro
  • - 86.3 cm (34") diagonal, WUHD (5120 x 2160), IPS, anti-glare, 450 nits, 98% DCI-P3
  • - NVIDIA® GeForce RTX™ 3060 Laptop GPU (6 GB GDDR6 dedicated) NVIDIA® Max-Q technology
  • - 64 GB memory; 1 TB SSD storage
Warranty: 1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP 34 inch Intel® Core™ i9 i9-12900 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 64 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Wi-Fi 6 (802.11ax) Silver :
The long product name of HP 34 inch Intel® Core™ i9 i9-12900 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 64 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Wi-Fi 6 (802.11ax) Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

34 inch All-in-One Desktop PC, 34", Windows 11 Pro, Intel® Core™ i9, 64GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 3060 with Max-Q design, WUHD
More>>>
HP 34 inch Intel® Core™ i9 i9-12900 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 64 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Wi-Fi 6 (802.11ax) Silver:
The official description of HP 34 inch Intel® Core™ i9 i9-12900 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 64 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Wi-Fi 6 (802.11ax) Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Studio quality right at home
The HP 34 inch All-in-One Desktop is the perfect expression of creativity. It combines an uncompromising display that delivers true to life color with the power and performance you need to keep creating. Change the way you collaborate with the detachable, magnetic camera that swaps between multiple positions to showcase your work over video.

Short summary description HP 34 inch Intel® Core™ i9 i9-12900 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 64 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Wi-Fi 6 (802.11ax) Silver:
This short summary of the HP 34 inch Intel® Core™ i9 i9-12900 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 64 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Wi-Fi 6 (802.11ax) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 34 inch, 86.4 cm (34"), WUHD, Intel® Core™ i9, 64 GB, 1 TB, Windows 11 Pro

Long summary description HP 34 inch Intel® Core™ i9 i9-12900 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 64 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Wi-Fi 6 (802.11ax) Silver:
This is an auto-generated long summary of HP 34 inch Intel® Core™ i9 i9-12900 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 64 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Wi-Fi 6 (802.11ax) Silver based on the first three specs of the first five spec groups.

HP 34 inch. Product type: All-in-One PC. Display diagonal: 86.4 cm (34"), HD type: WUHD, Display resolution: 5120 x 2160 pixels, Panel type: IPS. Processor family: Intel® Core™ i9, Processor frequency: 2.4 GHz. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3060. Built-in camera. Operating system installed: Windows 11 Pro. Product colour: Silver

High resolution display

See more on a 34-inch diagonal, 21:9 high-res display, that fits more of your creative work in sharp detail.

Detachable, magnetic camera

The detachable magnetic camera lets you swap between multiple different positions for sharing your ideas.

Wireless charging

Experience a new level of convenience, with Qi wireless charging built right into the base.

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Powering your creativity

Power through creative applications using discrete graphics.

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6. [1]

Display
Display diagonal *
86.4 cm (34")
Display resolution *
5120 x 2160 pixels
Touchscreen *
No
HD type *
WUHD
Display brightness
450 cd/m²
Panel type
IPS
RGB colour space
DCI-P3
Anti-glare screen
Yes
Colour gamut
98%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
12th gen Intel® Core™ i9
Processor model *
i9-12900
Processor cores
16
Processor threads
24
Processor boost frequency
5.1 GHz
Processor frequency *
2.4 GHz
Processor cache
30 MB
Processor cache type
L3
Bus type
DMI4
Memory
Internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Maximum internal memory *
128 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
3600 MHz
Memory layout (slots x size)
2 x 32 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3060
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
Speakers manufacturer
Bang & Olufsen
Camera
Built-in camera *
Yes
Total megapixels
16 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
Thunderbolt 4 ports quantity
2
HDMI ports quantity *
1
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Product colour *
Silver
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Motherboard chipset
Intel H670
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
Windows 11 Pro
Pre-installed software
HP QuickDrop; Multicam Software; HP Keystone; HP AI Noise Reduction; HP Dynamic Voice Leveling; HP Backlight Adjustment; HP Lowlight Adjustment; HP Auto Frame
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Business
HP Security tools
Trusted Platform Module TPM 2.0
HP GTIN (EAN/UPC) with options
(A2Q) 197029892560; (AB7) 197029892348; (AB8) 197029892355; (ABB) 197029892379; (ABE) 197029892362; (ABF) 197029892386; (ABH) 197029892393; (ABT) 197029892416; (ABU) 197029892409; (ABV) 197029892423; (ABZ) 197029892454; (ACQ) 197029892447; (AKC) 197029892430; (AKD) 197029892478; (AKE) 197029892492; (AKS) 197029892461; (B10) 197029892485; (BCM) 197029892539; (BED) 197029892508; (BH4) 197029892515; (BH5) 197029892522; (BJA) 197029892584; (UUG) 197029892553; (UUW) 197029892577; (UUZ) 197029892546
HP GTIN (EAN/UPC)
197029892560, 197029892348, 197029892355, 197029892379, 197029892362, 197029892386, 197029892393, 197029892416, 197029892409, 197029892423, 197029892454, 197029892447, 197029892430, 197029892478, 197029892492, 197029892461, 197029892485, 197029892539, 197029892508, 197029892515, 197029892522, 197029892584, 197029892553, 197029892577, 197029892546
Power
AC adapter power
330 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
817.1 mm
Depth (with stand)
223 mm
Height (with stand)
368.3 mm
Weight (with stand)
11.1 kg
Weight
11.1 kg
Package width
975 mm
Package depth
290 mm
Package height
665 mm
Package weight
17.4 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
15% post-consumer recycled plastic
Packaging content
Mouse included
Yes
Mouse connectivity
Wireless
Keyboard included
Yes
Keyboard connectivity
Wireless
Other features
Chassis type
All-in-One
Display diagonal (metric)
86.3 cm
Display included
Yes
Number of free internal memory expansion slots
2
Windows Hello
Yes
Intel® vPro™ Platform Eligibility
No
Country Distributor
Deutschland 1 distributor(s)
France 1 distributor(s)
United Arab Emirates 2 distributor(s)
Disclaimer HP 34 inch Intel® Core™ i9 i9-12900 86.4 cm (34") 5120 x 2160 pixels All-in-One PC 64 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Wi-Fi 6 (802.11ax) Silver:
Disclaimer

[1] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with other 802.11ax devices. Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
Your product does not support Windows 8 or Windows 7. In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel® and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com .
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost technology requires a PC with a processor with Intel Turbo Boost capability. Intel Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
For systems configured with more than 3 GB of memory and a 32-bit operating system, all memory may not be available due to system resource requirements. Addressing memory above 4 GB requires a 64-bit operating system. Memory modules support data transfer rates up to 2666 MT/s; actual data rate is determined by the system's configured processor. See processor specifications for supported memory data rate. All memory slots are customer accessible / upgradeable.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
MultiCam software for dual video streams and camera switching requires second 16MP binning (4MP) camera that is sold separately or as an optional feature.
Requires Internet access and Windows 10 or higher PC preinstalled with HP QuickDrop app and either an Android device (phone or tablet) running Android 7 or higher with the Android HP QuickDrop app, and /or an iOS device (phone or tablet) running iOS 12 or higher with the iOS HP QuickDrop app.
Requires Windows 10 or higher OS.
Requires myHP application and Windows OS.
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
SuperSpeed USB 20Gbps is not available Thunderbolt™ 4.
Pixel binning provides a final output resolution of 4MP per still image.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Requires myHP application and Windows OS
Starting from November 1st 2023, all shipments will require Windows to be installed on SSD to provide users a better experience. HDD can only be configured as additional data drives and not as the boot drive.