POLY logo

POLY DA85 USB to QD Black Adapter TAA

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158183
Info modified on:
22 Oct 2024, 08:41:12
Bullet Points POLY DA85 USB to QD Black Adapter TAA:
  • - Preserve your tech investment with the Poly DA Series. Not only do these digital adapters include USB-A and USB Type-C®️ access right on the cable, they’re also compatible with all your new and legacy Poly headsets and accessorie <sup>[2]</sup>.
  • - Wireless data encryption provides a high level of security.
Long product name POLY DA85 USB to QD Black Adapter TAA:

DA85 USB to QD Black Adapter TAA

POLY DA85 USB to QD Black Adapter TAA:

Crystal-clear conversation
Poly DA Series digital adapters keep call center employees sounding crystal-clear from home or in the office. With easy USB-A or USB Type-C®️ connections, they adjust audio to each specific Poly headset, offering quality calls [1].

Short summary description POLY DA85 USB to QD Black Adapter TAA:

POLY DA85 USB to QD Black Adapter TAA, Interface adapter, 30 g, Black

Long summary description POLY DA85 USB to QD Black Adapter TAA:

POLY DA85 USB to QD Black Adapter TAA. Product type: Interface adapter. Weight: 30 g. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer POLY DA85 USB to QD Black Adapter TAA 786C7AA:
[1] Poly headsets sold separately.
[2] Poly headsets and accessories sold separately.
[3] Poly QD-equipped headsets sold separately.
[4] Visit www.poly.com/soundguard for more detail.
[5] Visit https://www.poly.com/us/en/products/headsets/da/da-series for more detail.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.