location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite 12.5 Black Leather Sleeve 31.8 cm (12.5") Sleeve case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite 12.5 Black Leather Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2VY61AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018153080 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:50
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2019
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite 12.5 Black Leather Sleeve 31.8 cm (12.5") Sleeve case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 31.8 cm (12.5") Black
  • - Leather
  • - 300 g
Long product name HP Elite 12.5 Black Leather Sleeve 31.8 cm (12.5") Sleeve case :
The long product name of HP Elite 12.5 Black Leather Sleeve 31.8 cm (12.5") Sleeve case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite 12.5 Black Leather Sleeve
More>>>
HP Elite 12.5 Black Leather Sleeve 31.8 cm (12.5") Sleeve case:
The official description of HP Elite 12.5 Black Leather Sleeve 31.8 cm (12.5") Sleeve case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Safeguard your luxurious new notebook and keep it available wherever the day takes you with the equally luxe HP 12.5 Black Leather Sleeve, designed with the combined elegance of a leather body, silver-finish zipper, and soft microsuede-lined interior.

Refined, yet ready for the everyday
Help defend your notebook against scratches, bumps, and spills without sacrificing style when you zip it into the smooth water-resistant leather1 sleeve with a soft microsuede-lined interior.

Sleek and discreet
Carry the slim design under your arm and drop it into your larger carrying case at the end of the day.

Short summary description HP Elite 12.5 Black Leather Sleeve 31.8 cm (12.5") Sleeve case:
This short summary of the HP Elite 12.5 Black Leather Sleeve 31.8 cm (12.5") Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite 12.5 Black Leather Sleeve, Sleeve case, 31.8 cm (12.5"), 300 g

Long summary description HP Elite 12.5 Black Leather Sleeve 31.8 cm (12.5") Sleeve case:
This is an auto-generated long summary of HP Elite 12.5 Black Leather Sleeve 31.8 cm (12.5") Sleeve case based on the first three specs of the first five spec groups.

HP Elite 12.5 Black Leather Sleeve. Case type: Sleeve case, Maximum screen size: 31.8 cm (12.5"). Weight: 300 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
31.8 cm (12.5")
Case type *
Sleeve case
Material *
Leather
Product main colour *
Black
Expandable
No
Features
Country of origin
China
HP segment
Business
Weight & dimensions
Width
327 mm
Depth
235.3 mm
Height
30 mm
Weight
300 g
Country Distributor
Switzerland 1 distributor(s)
United Arab Emirates 1 distributor(s)