location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 17-an056na Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-an056na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2QH75EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018267435 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2018
Product end of life date
Bullet Points HP OMEN 17-an056na Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64
  • - 7th gen Intel® Core™ i7 i7-7700HQ (6M Cache, 2.8 GHz)
  • - 43.9 cm (17.3") 4K Ultra HD IPS (3840 x 2160), NVIDIA GeForce GTX 1070 (8GB)
  • - 32GB (2400 MHz) DDR4-SDRAM (2 x 16 GB) & 2000GB HDD, 256GB SSD
  • - Up to 12.75 hours of Lithium-Ion (Li-Ion) battery life
  • - 3.78 kg & 33 mm thin; Dual Bang & Olufsen, HDMI
Long product name HP OMEN 17-an056na Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black :
The long product name of HP OMEN 17-an056na Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7th gen Intel® Core™ i7-7700HQ (6M Cache, 2.8 GHz), 32GB DDR4-SDRAM, 2000GB HDD, 256GB SSD, 43.9 cm (17.3") 4K Ultra HD 3840 x 2160, Intel HD Graphics 630, NVIDIA GeForce GTX 1070 8GB, LAN, WLAN, HP Wide Vision HD camera, Windows 10 Home 64-bit
More>>>
HP OMEN 17-an056na Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black:
The official description of HP OMEN 17-an056na Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable gaming powerhouse
When the competition is relentless, greatness is achieved by those heroes who rise to the occasion. Equipped with powerful hardware and an aggressive design, the OMEN Laptop takes mobile performance seriously, letting you conquer any challenge in-game from just about anywhere.

Short summary description HP OMEN 17-an056na Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black:
This short summary of the HP OMEN 17-an056na Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 17-an056na, Intel® Core™ i7, 2.8 GHz, 43.9 cm (17.3"), 3840 x 2160 pixels, 32 GB, 2.26 TB

Long summary description HP OMEN 17-an056na Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black:
This is an auto-generated long summary of HP OMEN 17-an056na Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black based on the first three specs of the first five spec groups.

HP OMEN 17-an056na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Go on, turn up the settings
Go on, turn up the settings

With this kind of power, they’ll be running scared. Includes an Intel® Core™ processor[1] and NVIDIA® graphics. And with high performance cooling in your arsenal, you’re ready to conquer even the most intensive AAA titles.

Every last detail. In your sights.
Every last detail. In your sights.

Command every keystroke on a Dragon Red backlit keyboard with highlighted WASD, customizable macros, and 26-key rollover anti-ghosting, which helps ensure every keystroke is detected. With a 4K[2] display or 1080p with 120 Hz/60 Hz refresh rate (on select models)[3] display, combat feels closer than ever.

Upgrade. Expand. Evolve.
Upgrade. Expand. Evolve.

Level up to the latest hardware and make upgrading a breeze with single panel access to internals. A Thunderbolt 3-certified USB-C™ port[4](on select models), 3 USB Type A ports, and an HDMI port lets you easily adapt to all the action.

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Country of origin
China
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type
4K Ultra HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.8 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory layout (slots x size)
2 x 16 GB
Storage
Total storage capacity *
2.26 TB
Storage media *
HDD+SSD
Total HDDs capacity
2 TB
HDD capacity
2 TB
HDD interface
SATA
HDD speed
5400 RPM
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1070
Discrete graphics card memory
8 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Number of discrete graphics cards installed
1
Audio
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Thunderbolt 3 ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Performance
Motherboard chipset
Intel® HM175
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Software
Operating system architecture
64-bit
Pre-installed software
Netflix
Operating system installed *
Windows 10 Home
Bundled software
McAfee LiveSafe
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97185
Conflict-Free processor
Yes
Brand-specific features
HP JumpStart
Yes
HP Sure Connect
Yes
HP CoolSense
Yes
HP speaker type
HP Dual Speakers
HP Audio Switch
Yes
HP front camera
HP Wide Vision HD
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery capacity *
86 Wh
Battery life (max)
12.75 h
Fast charging time (90%)
90 min
Power
AC adapter power
230 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
Power on
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
423 mm
Depth
304 mm
Height
33 mm
Weight *
3.78 kg
Disclaimer HP OMEN 17-an056na Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[2] 4K content required to view full 4K images.
[3] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[4] USB Type-C™ and USB-C™ are trademarks of USB Implementers Forum.